The SNG-Q Series Quadrature Speed and Direction Sensors are designed to provide both speed and direction information. Speed information is provided from digital square wave outputs; direction is provided using a quadrature output with signals 90° phase shifted from each other. With the quadrature output, target direction is determined by output lead/lag phase shifting.
Speed Sensors Quadrature, 35mm Right Angle Exit
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Speed Sensors | Speed Sensors |
Product Number | SNG-QPLA-000 | SNG-QPLA-000 |
Product Name | SNG-Q Series, quadrature speed and direction sensor, plastic housing, 35 mm housing length, 500 mm cable, right angle exit | Speed Sensors |
Sensor Technology | Hall Effect |