From Epcos, the B57164 Series of leaded NTC thermistors are an inexpensive components boasting a broad resistance spectrum. With a lacquer coated thermistor disk and tinned copper terminal wires, the B57164 series thermistor is ideal for applications in temperature compensation, measurement and control.
Features and Benefits:. ⢠Lacquer-coated Thermistor disk, upwards from beneath the disk, max. 2.0mm uncoated. ⢠Stamped with resistance value and tolerance
Temperature Coefficient Type = NTC
Thermal Coefficient = 4.3%/°C
Thermal Time Constant = 20s
Resistance @ 25 °C = 2.2kOhms
Tolerance = ±5%
Application = Compensation, Measurement
Accuracy = ±3%
Maximum Power Rating = 450mW
Depth = 5mm
Dimensions = 5.5 (Dia.) x 5mm
RS Components, Ltd. | |
---|---|
Product Category | Thermistors |
Product Number | 1912241 |
Resistance (@25°C) | 2200 ohms |