Protection against current overload and short-circuit. Coated thermistor disk. Manufacturerâs logo and type designation stamped on in yellow
Temperature Coefficient Type = PTC
Resistance @ 25 °C = 55Ohms
Tolerance = ±25%
Application = Protection
Depth = 3.5mm
Dimensions = 4 (Dia.) x 3.5mm
Maximum Operating Temperature = +125°C
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Thermistors |
Product Number | 2120386 |
Features | PTC |