Panasonic ERTJ0EV474H

Description
ERTJ multilayer NTC thermistors from Panasonic are constructed from semiconductive ceramics and electrodes. These NTC thermistors have a wide temperature operating range between -40°C and +125°C and are highly reliable. Surface mount. Monolithic structure. Nickel barrier electrodes. Negative coefficient of resistance . Lead free - environmentally friendly Series = ERTJ Temperature Coefficient Type = NTC Resistance @ 25 °C = 470kOhms Tolerance = ±3% Application = Measurement Package/Case = 0402 Maximum Power Rating = 66mW Length = 1mm Depth = 0.5mm Height = 0.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7634631 - RS Components, Ltd.
Corby, Northants, United Kingdom
ERTJ multilayer NTC thermistors from Panasonic are constructed from semiconductive ceramics and electrodes. These NTC thermistors have a wide temperature operating range between -40°C and +125°C and are highly reliable. Surface mount. Monolithic structure. Nickel barrier electrodes. Negative coefficient of resistance . Lead free - environmentally friendly Series = ERTJ Temperature Coefficient Type = NTC Resistance @ 25 °C = 470kOhms Tolerance = ±3% Application = Measurement Package/Case = 0402 Maximum Power Rating = 66mW Length = 1mm Depth = 0.5mm Height = 0.5mm

ERTJ multilayer NTC thermistors from Panasonic are constructed from semiconductive ceramics and electrodes. These NTC thermistors have a wide temperature operating range between -40°C and +125°C and are highly reliable.
Surface mount. Monolithic structure. Nickel barrier electrodes. Negative coefficient of resistance . Lead free - environmentally friendly
Series = ERTJ
Temperature Coefficient Type = NTC
Resistance @ 25 °C = 470kOhms
Tolerance = ±3%
Application = Measurement
Package/Case = 0402
Maximum Power Rating = 66mW
Length = 1mm
Depth = 0.5mm
Height = 0.5mm

Supplier's Site
 - 7634631P - RS Components, Ltd.
Corby, Northants, United Kingdom
ERTJ multilayer NTC thermistors from Panasonic are constructed from semiconductive ceramics and electrodes. These NTC thermistors have a wide temperature operating range between -40°C and +125°C and are highly reliable. Surface mount. Monolithic structure. Nickel barrier electrodes. Negative coefficient of resistance . Lead free - environmentally friendly Series = ERTJ Temperature Coefficient Type = NTC Resistance @ 25 °C = 470kOhms Tolerance = ±3% Application = Measurement Package/Case = 0402 Maximum Power Rating = 66mW Length = 1mm Depth = 0.5mm Height = 0.5mm Delivery on production packaging - Reel. This product is non-returnable.

ERTJ multilayer NTC thermistors from Panasonic are constructed from semiconductive ceramics and electrodes. These NTC thermistors have a wide temperature operating range between -40°C and +125°C and are highly reliable.
Surface mount. Monolithic structure. Nickel barrier electrodes. Negative coefficient of resistance . Lead free - environmentally friendly
Series = ERTJ
Temperature Coefficient Type = NTC
Resistance @ 25 °C = 470kOhms
Tolerance = ±3%
Application = Measurement
Package/Case = 0402
Maximum Power Rating = 66mW
Length = 1mm
Depth = 0.5mm
Height = 0.5mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1068178 - RS Components, Ltd.
Corby, Northants, United Kingdom
ERTJ multilayer NTC thermistors from Panasonic are constructed from semiconductive ceramics and electrodes. These NTC thermistors have a wide temperature operating range between -40°C and +125°C and are highly reliable. Surface mount. Monolithic structure. Nickel barrier electrodes. Negative coefficient of resistance . Lead free - environmentally friendly Series = ERTJ Temperature Coefficient Type = NTC Resistance @ 25 °C = 470kOhms Application = Measurement Package/Case = 402 Maximum Power Rating = 66mW Length = 1mm Depth = 0.5mm Height = 0.5mm Dimensions = 1 x 0.5 x 0.5mm

ERTJ multilayer NTC thermistors from Panasonic are constructed from semiconductive ceramics and electrodes. These NTC thermistors have a wide temperature operating range between -40°C and +125°C and are highly reliable.
Surface mount. Monolithic structure. Nickel barrier electrodes. Negative coefficient of resistance . Lead free - environmentally friendly
Series = ERTJ
Temperature Coefficient Type = NTC
Resistance @ 25 °C = 470kOhms
Application = Measurement
Package/Case = 402
Maximum Power Rating = 66mW
Length = 1mm
Depth = 0.5mm
Height = 0.5mm
Dimensions = 1 x 0.5 x 0.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermistors
Product Number 7634631
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
 - 2118002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Resistance (@25°C) 10 ohms
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistor Sensor - STM - Thermik Corporation
Thermik Corporation
Specs
Package / Electrode Type Chip/Surface
Lead Style Radial
Coating Ceramic
View Details