Honeywell Sensing & IoT 112 Series, large glass bead with adjacent leads, 100,000 Ohm resistance, ±20.0% tolerance, 25/85 BETA = 4268 112-104KAJ-B01

Description
112 Series Thermistors are hermetically sealed in glass. They are designed for use in low cost, general purpose temperature measurement and control applications. These small sensors provide maximum stability when used to 300 °C [572 °F] for high temperature design requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
112 Series, large glass bead with adjacent leads, 100,000 Ohm resistance, ±20.0% tolerance, 25/85 BETA = 4268 - 112-104KAJ-B01 - Honeywell Sensing & IoT
Fort Mill, SC, United States
112 Series, large glass bead with adjacent leads, 100,000 Ohm resistance, ±20.0% tolerance, 25/85 BETA = 4268
112-104KAJ-B01
112 Series, large glass bead with adjacent leads, 100,000 Ohm resistance, ±20.0% tolerance, 25/85 BETA = 4268 112-104KAJ-B01
112 Series Thermistors are hermetically sealed in glass. They are designed for use in low cost, general purpose temperature measurement and control applications. These small sensors provide maximum stability when used to 300 °C [572 °F] for high temperature design requirements.

112 Series Thermistors are hermetically sealed in glass. They are designed for use in low cost, general purpose temperature measurement and control applications. These small sensors provide maximum stability when used to 300 °C [572 °F] for high temperature design requirements.

Supplier's Site Datasheet
NTC Thermistors - 480-3117-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
480-3117-ND
NTC Thermistors 480-3117-ND
NTC Thermistor 100k Bead, Glass

NTC Thermistor 100k Bead, Glass

Supplier's Site Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Honeywell - 46F5987 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Honeywell
46F5987
Ntc Thermistor; Zero Power Resistance At 25°C Honeywell 46F5987
NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:112 Series; Thermistor Mounting:Through Hole; Beta Value (K):4268K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-60°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:112 Series; Thermistor Mounting:Through Hole; Beta Value (K):4268K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-60°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 112-104KAJ-B01 480-3117-ND 46F5987
Product Name 112 Series, large glass bead with adjacent leads, 100,000 Ohm resistance, ±20.0% tolerance, 25/85 BETA = 4268 NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Honeywell
Coating Glass Glass
Temperature Range -60 to 300 C (-76 to 572 F) -60 to 300 C (-76 to 572 F) -60 to ? C (-76 to ? F)
Resistance (@25°C) 100000 ohms 100000 ohms 100000 ohms
Thermal Time Constant 4 sec, in air
Beta 4268 0°C - 50°C
Unlock Full Specs
to access all available technical data

Similar Products

Glass Encapsulated Thermistors (300°C) - 683N1G1K - Littelfuse, Inc.
Specs
Coating Glass
Temperature Range -55 to 300 C (-67 to 572 F)
Resistance (@25°C) 68000 ohms
View Details
2 suppliers
Discrete NTC - SP44910X-3 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -55 to 70 C (-67 to 158 F)
Resistance (@25°C) 30000 ohms
View Details
 - 7691870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Resistance (@25°C) 25 ohms
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details