135 Series Thermistors are high-quality, hermetically-sealed,
NTC Thermistor 47k DO-204AH, DO-35, Axial
Honeywell Sensing & IoT | DigiKey | |
---|---|---|
Product Category | Thermistors | Thermistors |
Product Number | 135-473LAF-J01 | 135-473LAF-J01-ND |
Product Name | 135 Series, glass encapsulated chip DO-35 type, 47,000 Ohm resistance, ±5.0% tolerance, 25/85 BETA = 3974 | NTC Thermistors |
Coating | Glass | |
Temperature Range | -60 to 300 C (-76 to 572 F) | -60 to 300 C (-76 to 572 F) |
Resistance (@25°C) | 47000 ohms | 47000 ohms |
Thermal Time Constant | 4 sec, in air | |
Beta | 3974 0°C - 50°C |