Allied Electronics, Inc. Thermistor; 1000 Ohms @ 25 degC; PC Mount; 1.5 in. (Min.); 0.11 in.; 0.10 in. 70181397

Description
Thermistor, 1.5 in. Lead Length, -50 to +150°C, ±1°C from 0 to 120°C Accuracy Low cost solid state sensor High sensitivity to changes in temperature Suitable for temperature measurement, control and compensation Excellent mechanical strength Suitable for PCB and probe mountings Operating Range: –50°C to +150°C D.C.: Dissipation Constant (mW/°C) T.C.: Time Constant (Seconds) Accuracy: ±1°C (0°C-120°C)*.

Suppliers

Company
Product
Description
Supplier Links
Thermistor; 1000 Ohms @ 25 degC; PC Mount; 1.5 in. (Min.); 0.11 in.; 0.10 in. - 70181397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermistor; 1000 Ohms @ 25 degC; PC Mount; 1.5 in. (Min.); 0.11 in.; 0.10 in.
70181397
Thermistor; 1000 Ohms @ 25 degC; PC Mount; 1.5 in. (Min.); 0.11 in.; 0.10 in. 70181397
Thermistor, 1.5 in. Lead Length, -50 to +150°C, ±1°C from 0 to 120°C Accuracy Low cost solid state sensor High sensitivity to changes in temperature Suitable for temperature measurement, control and compensation Excellent mechanical strength Suitable for PCB and probe mountings Operating Range: –50°C to +150°C D.C.: Dissipation Constant (mW/°C) T.C.: Time Constant (Seconds) Accuracy: ±1°C (0°C-120°C)*.

Thermistor, 1.5 in. Lead Length, -50 to +150°C, ±1°C from 0 to 120°C Accuracy

  • Low cost solid state sensor
  • High sensitivity to changes in temperature
  • Suitable for temperature measurement, control and compensation
  • Excellent mechanical strength
  • Suitable for PCB and probe mountings
  • Operating Range: –50°C to +150°C
  • D.C.: Dissipation Constant (mW/°C)
  • T.C.: Time Constant (Seconds)
  • Accuracy: ±1°C (0°C-120°C)*.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70181397
Product Name Thermistor; 1000 Ohms @ 25 degC; PC Mount; 1.5 in. (Min.); 0.11 in.; 0.10 in.
Package / Electrode Type Chip/Surface
Lead Style Radial
Coating Epoxy
Temperature Range -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

HM Series - Surface Mount NTC LL-34 MiniMELF Interchangeable (220°C) ± 0.5°C Accuracy - HM104J1A - Littelfuse, Inc.
Specs
Lead Style Leadless
Temperature Range -55 to 220 C (-67 to 428 F)
Resistance (@25°C) 100000 ohms
View Details
2 suppliers
Thermistor Sensor - TPR - Thermik Corporation
Thermik Corporation
Specs
Package / Electrode Type Chip/Surface
Lead Style Radial
Coating Ceramic
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
Discrete NTC - SP44910X-7 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -55 to 70 C (-67 to 158 F)
Resistance (@25°C) 30000 ohms
View Details