Rotork plc 500 SCFM [850 m3/HR] Forward/Exhaust High Flow No Bleed Volume Booste M4900A

Description
Features Cv = 9; Flow capacity of 500 SCFM (850 m3/HR). Ratio Accuracy of 0.5%. Very low dead band between the operation of the supply valve and exhaust valve. High capacity exhaust valve. Large area diaphragms. Soft seat supply and exhaust valves. Pressure balanced supply valve. Damped diaphragm control chamber. Two accessory ports connected to the outlet chamber. Tapped exhaust port. Benefits Fast response for quick valve opening and closing times. Highly Accurate valve control for your system. Provides excellent pressure control. Provides efficient dynamic reverse flow characteristics. Provides high accuracy, sensitivity and excellent low pressure performance. Provide efficient leak free operation. Prevents changes in control characteristics when supply pressure changes. Provides very stable operation. Provide convenient access to the outlet for additional control accessories and pressure monitoring. Allows for easy collection of exhaust air or use of a silencer. Fairchild’s M4900A is a High Flow Pneumatic Volume Booster designed for high precision applications. With its Cv of 9 in both forward and exhaust modes, this pilot operated booster provides fast response, very low dead band and high precision control. In its pilot operated regulator design, the M4900A handles up 250 psig, [17.0 BAR], (1700 kPa) supply pressure and delivers an output pressure up to 150 psig [10.0 BAR] (1000 kPa). The Fairchild Model 4900A Booster provides a flow capacity of 500 SCFM (850 m3/HR), which equates to a Cv factor of approximately 9 in both forward and exhaust modes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 SCFM [850 m3/HR] Forward/Exhaust High Flow No Bleed Volume Booste - M4900A - Rotork plc
Bath, United Kingdom
500 SCFM [850 m3/HR] Forward/Exhaust High Flow No Bleed Volume Booste
M4900A
500 SCFM [850 m3/HR] Forward/Exhaust High Flow No Bleed Volume Booste M4900A
Features Cv = 9; Flow capacity of 500 SCFM (850 m3/HR). Ratio Accuracy of 0.5%. Very low dead band between the operation of the supply valve and exhaust valve. High capacity exhaust valve. Large area diaphragms. Soft seat supply and exhaust valves. Pressure balanced supply valve. Damped diaphragm control chamber. Two accessory ports connected to the outlet chamber. Tapped exhaust port. Benefits Fast response for quick valve opening and closing times. Highly Accurate valve control for your system. Provides excellent pressure control. Provides efficient dynamic reverse flow characteristics. Provides high accuracy, sensitivity and excellent low pressure performance. Provide efficient leak free operation. Prevents changes in control characteristics when supply pressure changes. Provides very stable operation. Provide convenient access to the outlet for additional control accessories and pressure monitoring. Allows for easy collection of exhaust air or use of a silencer. Fairchild’s M4900A is a High Flow Pneumatic Volume Booster designed for high precision applications. With its Cv of 9 in both forward and exhaust modes, this pilot operated booster provides fast response, very low dead band and high precision control. In its pilot operated regulator design, the M4900A handles up 250 psig, [17.0 BAR], (1700 kPa) supply pressure and delivers an output pressure up to 150 psig [10.0 BAR] (1000 kPa). The Fairchild Model 4900A Booster provides a flow capacity of 500 SCFM (850 m3/HR), which equates to a Cv factor of approximately 9 in both forward and exhaust modes.

Features

  • Cv = 9; Flow capacity of 500 SCFM (850 m3/HR).
  • Ratio Accuracy of 0.5%.
  • Very low dead band between the operation of the supply valve and exhaust valve.
  • High capacity exhaust valve.
  • Large area diaphragms.
  • Soft seat supply and exhaust valves.
  • Pressure balanced supply valve.
  • Damped diaphragm control chamber.
  • Two accessory ports connected to the outlet chamber.
  • Tapped exhaust port.

Benefits

  • Fast response for quick valve opening and closing times.
  • Highly Accurate valve control for your system.
  • Provides excellent pressure control.
  • Provides efficient dynamic reverse flow characteristics.
  • Provides high accuracy, sensitivity and excellent low pressure performance.
  • Provide efficient leak free operation.
  • Prevents changes in control characteristics when supply pressure changes.
  • Provides very stable operation.
  • Provide convenient access to the outlet for additional control accessories and pressure monitoring.
  • Allows for easy collection of exhaust air or use of a silencer.

Fairchild’s M4900A is a High Flow Pneumatic Volume Booster designed for high precision applications. With its Cv of 9 in both forward and exhaust modes, this pilot operated booster provides fast response, very low dead band and high precision control. In its pilot operated regulator design, the M4900A handles up 250 psig, [17.0 BAR], (1700 kPa) supply pressure and delivers an output pressure up to 150 psig [10.0 BAR] (1000 kPa). The Fairchild Model 4900A Booster provides a flow capacity of 500 SCFM (850 m3/HR), which equates to a Cv factor of approximately 9 in both forward and exhaust modes.

Supplier's Site Datasheet

Technical Specifications

  Rotork plc
Product Category Pneumatic Relays and Volume Boosters
Product Number M4900A
Product Name 500 SCFM [850 m3/HR] Forward/Exhaust High Flow No Bleed Volume Booste
Type Volume Booster
Output Pressure 150 psi (106 m H2O)
Maximum Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Acting Relay - M24 - Rotork plc
Specs
Type Electric / Pneumatic Relay
Output Pressure 120 psi (84.45 m H2O)
Maximum Pressure 120 psi (84.45 m H2O)
View Details
Adjustable Ration Relay - M21 - Rotork plc
Specs
Type Electric / Pneumatic Relay
Output Pressure 150 psi (106 m H2O)
Maximum Pressure 250 psi (176 m H2O)
View Details
Computing Relay - M22 - Rotork plc
Specs
Type Electric / Pneumatic Relay
Output Pressure 50 psi (35.19 m H2O)
Maximum Pressure 150 psi (106 m H2O)
View Details
Reversing Relay - M25 - Rotork plc
Specs
Type Electric / Pneumatic Relay
Output Pressure 150 psi (106 m H2O)
Maximum Pressure 250 psi (176 m H2O)
View Details