The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications.
Features |
Advantages |
10 times overload protection | No recalibration required |
20 : 1 force measuring range | Wide measuring range at high resolution |
Nominal forces 50, 125, 250, 500, 1000, 1500 N | Covers a wide application range |
Stainless steel sensor, aluminium cover | Corrosion resistant, ultra durable |
FMS USA, Inc. | |
---|---|
Product Category | Web Tension Sensors |
Product Number | CZ205.125 |
Product Name | Force Measuring Journal |
Tension Range | 28.1 lbs (12.74 kg) |