The dual flexion beam sensors of the C203 series set new benchmarks with regards to precision, reliability and economic efficiency.
Features |
Advantages |
10 times overload protection | No re-calibration required |
20:1 force measuring range | Accuracy class 0.5% |
Nominal forces 50, 125, 250, 500 and 1000 N | Covers a wide application range |
Stainless steel sensor, Aluminum Cover | Corrosion resistant, ultra durable |
FMS USA, Inc. | |
---|---|
Product Category | Web Tension Sensors |
Product Number | C203.50.17 |
Product Name | Force Measuring Sensor |
Tension Range | 11.24 lbs (5.1 kg) |