Motor HP: 0.500, Motor Type: Variable TEFC, Drive Type: Direct, Mixer Shaft RPM: 0-1725, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.5"
U.S. Plastic Corporation | |
---|---|
Product Category | Industrial Mixers |
Product Number | 15246 |
Product Name | TOTEMASTER Variable Speed Mixers for IBC Tanks |
Features | Variable |