TARFLON™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light reflector’s, light guide pipe’s or LED’s and even tableware. Idemitsu has developed several TARFLON™ grades that meet industry mandated ignition resistance requirements and low environmental impact, with halogen-free and phosphorus-free flame retardant. Idemitsu also has developed new TARFLON™ grades with high impact strength at low temperature, using our copolymerization technology with Polycarbonate and Polydimethylsiloxane
Idemitsu Chemicals USA Corporation | |
---|---|
Product Category | Polymers and Plastic Resins |
Product Number | LC1500 |
Product Name | TARFLON |
Type | MoldingCompound; Optical; Thermoplastic |
Form / Shape | Pellets |
Chemical System | Polycarbonate |
Industry | Optoelectronics or Photonics; OEM or Industrial |
Features | Flame Retardant |