Rieke Metals, Inc. Grignard Reagents 3158

Description
3-(1,3-Dioxan-2-yl )phenylmagnesium bromide Formula C 10H11BrMgO2 mol weight 267.41 CAS 849354-21-8 Notes 0.25 M in Tetrahydrofuran

Suppliers

Company
Product
Description
Supplier Links
Grignard Reagents - 3158 - Rieke Metals, Inc.
Lincoln, NE, USA
Grignard Reagents
3158
Grignard Reagents 3158
3-(1,3-Dioxan-2-yl )phenylmagnesium bromide Formula C 10H11BrMgO2 mol weight 267.41 CAS 849354-21-8 Notes 0.25 M in Tetrahydrofuran

3-(1,3-Dioxan-2-yl )phenylmagnesium bromide

Formula

C

10H11BrMgO2

mol weight

267.41

CAS

849354-21-8

Notes

0.25 M in Tetrahydrofuran

Technical Specifications

  Rieke Metals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number 3158
Product Name Grignard Reagents
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

CaF2 99.8% 0.7-3.5mm 500g - 0481329 - 0481329 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.8 %
View Details
ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
N,N'-BIS[(3-TRIMETHOXYSILYL)PROPYL]ETHYLENEDIAMINE, 62% in methanol - SIB1834.0 - Gelest, Inc.
Specs
Chemical Formula C 1 4 H 3 6 N 2 O 6 Si 2
CAS Number 68845-16-9
Flash Point 68 F (20 C)
View Details
Nitrosonium hexafluorophosphate - 006437 - Matrix Scientific
Specs
Chemical Name Nitrosonium hexafluorophosphate
Chemical Formula F6NOP
CAS Number 16921-91-8
View Details