GFS Chemicals, Inc. CALCIUM OXIDE, 99.9%

Description
ITEM#:A1521 CaO CAS#:1305-78-8 F.W.:56.08 NFPA#:1-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CALCIUM OXIDE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
CALCIUM OXIDE, 99.9%
CALCIUM OXIDE, 99.9%
ITEM#:A1521 CaO CAS#:1305-78-8 F.W.:56.08 NFPA#:1-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

ITEM#:A1521
CaO
CAS#:1305-78-8
F.W.:56.08
NFPA#:1-0-1
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CALCIUM OXIDE, 99.9%
Chemical Formula CaO
Unlock Full Specs
to access all available technical data

Similar Products

CaF2 99.8% 0.7-3.5mm 500g - 0481329 - 0481329 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.8 %
View Details
pH Buffer 4.01 - 238317 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
DODECAFLUORODEC-9-ENE-1-YLTRIMETHOXYSILANE - SID4623.6 - Gelest, Inc.
Specs
Chemical Formula C 1 3 H 1 6 F 1 2 O 3 Si
CAS Number 442635-53-2
Purity 97 %
View Details
Yttrium fluoride - 004365 - Matrix Scientific
Specs
Chemical Name Yttrium fluoride
Chemical Formula F3Y
CAS Number 13709-49-4
View Details