Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
DIODES
ROHM SEMICONDUCTOR GMBH
RR1VWM6S -- RECTIFYING DIODE
ROHM Semiconductor GmbH
Rectifying Diode
RR1VWM6S
ROHM Semiconductor USA, LLC
Done
Description
RR1VWM6S is Rectifying Diode for general rectification.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Rectifying Diode
RR1VWM6S
Rectifying Diode
RR1VWM6S
RR1VWM6S is Rectifying Diode for general rectification.
RR1VWM6S is Rectifying Diode for general rectification.
Supplier's Site
Datasheet
Technical Specifications
ROHM Semiconductor USA, LLC
Product Category
Diodes
Product Number
RR1VWM6S
Product Name
Rectifying Diode
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Littelfuse, Inc.
15000W Axial Leaded Transient Suppression (TVS) Diode
15KPA90CA
Specs
RoHS Compliant
RoHS
V
C
146 volts
V
BR
110 volts
View Details
6
suppliers
Skyworks Solutions, Inc.
DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips
DME2333 Series
Specs
V
F
350 to 450 volts
View Details
Infineon Technologies AG
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS125-07W
BAS125-07W
Specs
Life Cycle Stage
active and preferred
Package
SOT343; SOT343
RoHS Compliant
RoHS
View Details
ROHM Semiconductor GmbH
250mW, 5.1V, SOT-23, Zener Diode (BZX84C series)
BZX84C5V1LY
Specs
Package
SSD3M
Pin Count
3
RoHS Compliant
RoHS
View Details