Nexperia B.V. Double ESD protection diode PESD24VS2UT,215

Description
Unidirectional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Unidirectional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 70 V at Ipp = 3 A Ultra-low reverse leakage current: IRM< 20 nA ESD protection > 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 3 A at tp = 8/20 us. Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double ESD protection diode - PESD24VS2UT,215 - Nexperia B.V.
Nijmegen, Netherlands
Double ESD protection diode
PESD24VS2UT,215
Double ESD protection diode PESD24VS2UT,215
Unidirectional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Unidirectional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 70 V at Ipp = 3 A Ultra-low reverse leakage current: IRM< 20 nA ESD protection > 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 3 A at tp = 8/20 us. Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports

Unidirectional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage.

Features and benefits

  • Unidirectional ESD protection of up to two lines
  • Max. peak pulse power: Ppp = 160 W at tp = 8/20 us
  • Low clamping voltage: V(CL)R = 70 V at Ipp = 3 A
  • Ultra-low reverse leakage current: IRM< 20 nA
  • ESD protection > 23 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); Ipp = 3 A at tp = 8/20 us.

Applications

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • High speed data lines
  • Parallel ports
Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PESD24VS2UT,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PESD24VS2UT,215
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PESD24VS2UT,215
70V 26.5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

70V 26.5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS - TVS - Diodes - PESD24VS2UT,215 - 1087544-PESD24VS2UT,215 - Win Source Electronics
Yishun, Singapore
TVS - TVS - Diodes - PESD24VS2UT,215
1087544-PESD24VS2UT,215
TVS - TVS - Diodes - PESD24VS2UT,215 1087544-PESD24VS2UT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087544-PESD24VS2UT, 215 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 23pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOT-23 (TO-236AB) STAND-OFF Voltage (Vwm): 24V (Max) Minimum Breakdown Voltage: 26.5V Max Clamping Voltage: 70V Peak Pulse Current(Ippm): 3A (8/20μs) Power Dissipation - Pd: 160W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087544-PESD24VS2UT,215
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 23pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-23 (TO-236AB)
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 26.5V
Max Clamping Voltage: 70V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 160W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Thief River Falls, MN, United States
TVS Diodes
1727-3823-2-ND
TVS Diodes 1727-3823-2-ND
TVS DIODE 24VWM 70VC TO236AB

TVS DIODE 24VWM 70VC TO236AB

Supplier's Site Datasheet
Thief River Falls, MN, United States
TVS Diodes
1727-3823-1-ND
TVS Diodes 1727-3823-1-ND
TVS DIODE 24VWM 70VC TO236AB

TVS DIODE 24VWM 70VC TO236AB

Supplier's Site Datasheet
Thief River Falls, MN, United States
TVS Diodes
1727-3823-6-ND
TVS Diodes 1727-3823-6-ND
TVS DIODE 24VWM 70VC TO236AB

TVS DIODE 24VWM 70VC TO236AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD24VS2UT,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD24VS2UT,215
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD24VS2UT,215
TVS DIODE 24VWM 70VC TO236AB

TVS DIODE 24VWM 70VC TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. LCSC Electronics Technology (HK) Limited Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD24VS2UT,215 PESD24VS2UT,215 1087544-PESD24VS2UT,215 1727-3823-2-ND PESD24VS2UT,215
Product Name Double ESD protection diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS - TVS - Diodes - PESD24VS2UT,215 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS
VR 24 volts
Package SOT23 SOT23; SOT-23 (TO-236AB) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB
VC 70 volts 70 volts 70 volts 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier triple diode - BAT54VY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; TSSOP6 (SOT363)
RoHS Compliant RoHS
View Details
Schottky barrier diode - BAT54AW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SC-70 (SOT323)
RoHS Compliant RoHS
View Details
3 suppliers
Voltage regulator diodes - 1N4729A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
3 suppliers
Schottky barrier diode - BAT46WJF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SC-90 (SOD323F)
RoHS Compliant RoHS
View Details
5 suppliers