34 mm Rectifier Diode Module with 1600 V in solder bond technology
Rectifier Diode 34 mm Eco Block 1600 V, 170 A module for phase control in in solder bond technology. If you need additional features or higher performance go to pressure contact technology.
Summary of Features
Industrial standard package
Electrically insulated copper base plate
Benefits
Cost effective
Low weight
UL recognized
Potential Applications
Motor control and drives
Commercial, construction and agricultural vehicles (CAV)
Uninterruptible power supply (UPS)
Designers who used this product also designed with
PVT422 | Photovoltaic Relays
F3L200R12N2H3_B47 | IGBT Modules
FF600R17ME4P | IGBT Modules
FF900R12IP4D | IGBT Modules
TT330N16KOF | Thyristor / Diode Modules
DF160R12W2H3F_B11 | IGBT Modules
IDW40G120C5B | CoolSiC™ Schottky Diodes
XMC4200-F64K256 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
TT600N16KOF | Thyristor / Diode Modules
FP150R12KT4P | IGBT Modules
IGW40N65H5 | IGBT Discretes
AIKW50N60CT | Automotive IGBT Discretes
D6001N50T | Rectifier Diodes
FF500R17KE4 | IGBT Modules
FF150R12RT4 | IGBT Modules
IKCM30F60GA | Intelligent Power Modules (IPM)
IKCM30F60GD | Intelligent Power Modules (IPM)
IKW20N60T | IGBT Discretes
IKW50N65ES5 | IGBT Discretes
IKW50N65F5 | IGBT Discretes
PVT422 | Photovoltaic Relays
F3L200R12N2H3_B47 | IGBT Modules
FF600R17ME4P | IGBT Modules
FF900R12IP4D | IGBT Modules
TT330N16KOF | Thyristor / Diode Modules
DF160R12W2H3F_B11 | IGBT Modules
IDW40G120C5B | CoolSiC™ Schottky Diodes
XMC4200-F64K256 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
1 2 3 4 5
34 mm Rectifier Diode Module with 1600 V in solder bond technology
Rectifier Diode 34 mm Eco Block 1600 V, 170 A module for phase control in in solder bond technology. If you need additional features or higher performance go to pressure contact technology.
Summary of Features
- Industrial standard package
- Electrically insulated copper base plate
Benefits
- Cost effective
- Low weight
- UL recognized
Potential Applications
- Motor control and drives
- Commercial, construction and agricultural vehicles (CAV)
- Uninterruptible power supply (UPS)
Designers who used this product also designed with
- PVT422 |
Photovoltaic Relays
- F3L200R12N2H3_B47 |
IGBT Modules
- FF600R17ME4P |
IGBT Modules
- FF900R12IP4D |
IGBT Modules
- TT330N16KOF |
Thyristor / Diode Modules
- DF160R12W2H3F_B11 |
IGBT Modules
- IDW40G120C5B |
CoolSiC™ Schottky Diodes
- XMC4200-F64K256 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- TT600N16KOF |
Thyristor / Diode Modules
- FP150R12KT4P |
IGBT Modules
- IGW40N65H5 |
IGBT Discretes
- AIKW50N60CT |
Automotive IGBT Discretes
- D6001N50T |
Rectifier Diodes
- FF500R17KE4 |
IGBT Modules
- FF150R12RT4 |
IGBT Modules
- IKCM30F60GA |
Intelligent Power Modules (IPM)
- IKCM30F60GD |
Intelligent Power Modules (IPM)
- IKW20N60T |
IGBT Discretes
- IKW50N65ES5 |
IGBT Discretes
- IKW50N65F5 |
IGBT Discretes
- PVT422 |
Photovoltaic Relays
- F3L200R12N2H3_B47 |
IGBT Modules
- FF600R17ME4P |
IGBT Modules
- FF900R12IP4D |
IGBT Modules
- TT330N16KOF |
Thyristor / Diode Modules
- DF160R12W2H3F_B11 |
IGBT Modules
- IDW40G120C5B |
CoolSiC™ Schottky Diodes
- XMC4200-F64K256 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
1
2
3
4
5