GMC-I Gossen-Metrawatt GmbH Digital multimeter with Analog Bargraph and Temp. Measuring M205A

Description
Digital multimeter with bar chart display. Real-time testing (AC). Automatic and manual measuring range selection. Display of negative values on the analogue scale. DATA HOLD, MIN/MAX memory. Diode and continuity testing. Power saving circuit (AUTO OFF) after 10 min. Automatic jack disable (ABS) - prevents incorrect connection of measuring leads. Safety: CAT III 600V Absolute Maximum AC Current Measurement = 15A ac Functions Measured = AC Current, AC Voltage, Capacitance, DC Current, DC Voltage, Resistance Display Type = Analogue Model Number p = METRAHit 2+ Maximum Operating Temperature = +65°C Length = 92mm Height = 45mm Safety Category Level = CAT II Battery Type = AA Width = 126mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6670201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital multimeter with bar chart display. Real-time testing (AC). Automatic and manual measuring range selection. Display of negative values on the analogue scale. DATA HOLD, MIN/MAX memory. Diode and continuity testing. Power saving circuit (AUTO OFF) after 10 min. Automatic jack disable (ABS) - prevents incorrect connection of measuring leads. Safety: CAT III 600V Absolute Maximum AC Current Measurement = 15A ac Functions Measured = AC Current, AC Voltage, Capacitance, DC Current, DC Voltage, Resistance Display Type = Analogue Model Number p = METRAHit 2+ Maximum Operating Temperature = +65°C Length = 92mm Height = 45mm Safety Category Level = CAT II Battery Type = AA Width = 126mm

Digital multimeter with bar chart display. Real-time testing (AC). Automatic and manual measuring range selection. Display of negative values on the analogue scale. DATA HOLD, MIN/MAX memory. Diode and continuity testing. Power saving circuit (AUTO OFF) after 10 min. Automatic jack disable (ABS) - prevents incorrect connection of measuring leads. Safety: CAT III 600V
Absolute Maximum AC Current Measurement = 15A ac
Functions Measured = AC Current, AC Voltage, Capacitance, DC Current, DC Voltage, Resistance
Display Type = Analogue
Model Number p = METRAHit 2+
Maximum Operating Temperature = +65°C
Length = 92mm
Height = 45mm
Safety Category Level = CAT II
Battery Type = AA
Width = 126mm

Supplier's Site
Digital multimeter with Analog Bargraph and Temp. Measuring - METRAHIT 2+ - Transcat, Inc.
Rochester, NY, USA
Digital multimeter with Analog Bargraph and Temp. Measuring
METRAHIT 2+
Digital multimeter with Analog Bargraph and Temp. Measuring METRAHIT 2+
Product Highlights Resolution: 6000 digits (3 6/7 place) and analog bar graph TRMS measuremnts VAC and IAC Basic accuracy: 0.5% VDC Patented automatic blocking sockets (ABS) Voltage: VDC 100µ to 600 V and VAC 100µ to 600 V Current: IDC 10µ to 10 A (16 A 30 sec.) and IAC 10µ to 10 A (16 A 30 sec.) Resistance: 100 mOhm to 40 MOhm Temperature: -200.0 to +400.0° C, type K thermocouple Frequency measurement: 0.1 Hz to 1 kHz Continuity and diode testing Min-Max measured value storage and DATA hold DAkkS calibration certificate included as standard feature Measuring category: 600 V CAT III Each Unit Includes 1 - TRMS-Digital-Multime ter 1 - protective rubber holster 2 - 2 x 1.5 V AA size batteries 1 - set of measurement cables KS17-ONE 1 - DAkkS calibration certificate 1 - Short-form operating instructions

Product Highlights

  • Resolution: 6000 digits (3 6/7 place) and analog bar graph
  • TRMS measuremnts VAC and IAC
  • Basic accuracy: 0.5% VDC
  • Patented automatic blocking sockets (ABS)
  • Voltage: VDC 100µ to 600 V and VAC 100µ to 600 V
  • Current: IDC 10µ to 10 A (16 A 30 sec.) and IAC 10µ to 10 A (16 A 30 sec.)
  • Resistance: 100 mOhm to 40 MOhm
  • Temperature: -200.0 to +400.0° C, type K thermocouple
  • Frequency measurement: 0.1 Hz to 1 kHz
  • Continuity and diode testing
  • Min-Max measured value storage and DATA hold
  • DAkkS calibration certificate included as standard feature
  • Measuring category: 600 V CAT III

Each Unit Includes

  • 1 - TRMS-Digital-Multimeter
  • 1 - protective rubber holster
  • 2 - 2 x 1.5 V AA size batteries
  • 1 - set of measurement cables KS17-ONE
  • 1 - DAkkS calibration certificate
  • 1 - Short-form operating instructions
Supplier's Site

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number 6670201 METRAHIT 2+
Product Name Digital multimeter with Analog Bargraph and Temp. Measuring
Measurement Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

4 1/2 Digits Bench-Type Digital Multimeter - XDM3041 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
HVAC Meter incl. ISO Calibration Certificate - 5861569 - PCE Instruments / PCE Americas Inc.
Specs
Options & Features Auto-ranging; Battery powered; Data storage/ logging; Overload Protection
Output Interface Universal Serial Bus
AC Voltage 4 to 600 volts
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
 - 1233331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Temperature
View Details