REED-Direct Multimeter, AC/DC TRMS W/ Temp ST-9919

Description
0.05% basic DC accuracy Diode check and continuity test 1000V input protection on all ranges 4-20 mA process loop measurements with % readout Backlit LCD readout with analog bar graph 40,000-count resolution Data hold, Max/Min recording mode Peak capture mode IP67 dust and waterproof EN61010-1 Cat. IV 600V, Cat. III 1000V Includes Type K probe, test leads, soft carrying case and 9V battery SPECIFICATIONS: Accuracy: AC: ±1.0%; DC: ±0.05% AC/DC Current Range: 10A Accuracy: AC: ±1.5%; DC: ±1.0% Resistance Range: 40Mω Accuracy: ±0.3% Frequency Range: 10MHz Accuracy: ±0.1% Capacitance Range: 40mF Accuracy: ±3.5% Duty Cycle Range: 99.9% Accuracy: ±1.2% Temperature Range: 760°C (1400°F) Accuracy: ±1.0% Dimensions: 182 x 82 x 55mm Weight: 360g

Suppliers

Company
Product
Description
Supplier Links
Multimeter, AC/DC TRMS W/ Temp - ST-9919 - REED-Direct
Niagara Falls, NY, USA
Multimeter, AC/DC TRMS W/ Temp
ST-9919
Multimeter, AC/DC TRMS W/ Temp ST-9919
0.05% basic DC accuracy Diode check and continuity test 1000V input protection on all ranges 4-20 mA process loop measurements with % readout Backlit LCD readout with analog bar graph 40,000-count resolution Data hold, Max/Min recording mode Peak capture mode IP67 dust and waterproof EN61010-1 Cat. IV 600V, Cat. III 1000V Includes Type K probe, test leads, soft carrying case and 9V battery SPECIFICATIONS: Accuracy: AC: ±1.0%; DC: ±0.05% AC/DC Current Range: 10A Accuracy: AC: ±1.5%; DC: ±1.0% Resistance Range: 40Mω Accuracy: ±0.3% Frequency Range: 10MHz Accuracy: ±0.1% Capacitance Range: 40mF Accuracy: ±3.5% Duty Cycle Range: 99.9% Accuracy: ±1.2% Temperature Range: 760°C (1400°F) Accuracy: ±1.0% Dimensions: 182 x 82 x 55mm Weight: 360g
  • 0.05% basic DC accuracy
  • Diode check and continuity test
  • 1000V input protection on all ranges
  • 4-20 mA process loop measurements with % readout
  • Backlit LCD readout with analog bar graph
  • 40,000-count resolution
  • Data hold, Max/Min recording mode
  • Peak capture mode
  • IP67 dust and waterproof
  • EN61010-1 Cat. IV 600V, Cat. III 1000V
  • Includes Type K probe, test leads, soft carrying case and 9V battery
    SPECIFICATIONS:
    Accuracy: AC: ±1.0%; DC: ±0.05%
    AC/DC Current Range: 10A
    Accuracy: AC: ±1.5%; DC: ±1.0%
    Resistance Range: 40Mω
    Accuracy: ±0.3%
    Frequency Range: 10MHz
    Accuracy: ±0.1%
    Capacitance Range: 40mF
    Accuracy: ±3.5%
    Duty Cycle Range: 99.9%
    Accuracy: ±1.2%
    Temperature Range: 760°C (1400°F)
    Accuracy: ±1.0%
    Dimensions: 182 x 82 x 55mm
    Weight: 360g
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Digital Multimeters
Product Number ST-9919
Product Name Multimeter, AC/DC TRMS W/ Temp
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Continuity Check; Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement
Options & Features Battery powered
DC Current 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 1/2 Digits Bench-Type Digital Multimeter - XDM2041 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
 - 1236623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
True RMS Digital Multimeter - PCE-HDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types True RMS Current Measurement
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details