This portable graphical colour multimeter with digital display provides direct measurements of the main electrical quantities. This innovative design ensures that it is compact, rugged, leakproof and comfortable to hold. The major advantages lie in the products HMI, the advanced measurement functions and the measurement assistance provided.
Large backlit colour graphical LCD, 320 x 240 pts (70 x 52 mm). Graphical display, monitoring, storage, specifications on 4 measurement levels (1 main and 3 secondary) simultaneously. Digital switch with lighting of main function keys (8 positions). Storage: 1000 measurements. DC, AC and AC+DC voltage. DC, AC and AC+DC current. Frequency. Resistance and continuity. Diode test. Temperature with Pt100 / 1000 and K / J TC. Protection: IP67. Communication: IR / USB
Multimeter Type = Handheld
Absolute Maximum AC Current Measurement = 100A ac
Absolute Maximum DC Current Measurement = 100A dc
Absolute Maximum DC Voltage Measurement = 1000V dc
Absolute Maximum AC Voltage Measurement = 1000V ac
Absolute Maximum Resistance Measurement = 100MOhms
Absolute Maximum Temperature Measurement = +1200 (KTC) °C, +800 (pT) °C
Absolute Maximum Capacitance Measurement = 10mF
Functions Measured = AC Current, AC Voltage, Capacitance, Continuity, DC Current, DC Voltage, Diode Test, Filter MLI, Frequency, GRAPH, MAX/MIN/AVG Monitoring, REL, Resistance, Secondary Measurements, SPEC, Temperature
True RMS = Yes
This portable graphical colour multimeter with digital display provides direct measurements of the main electrical quantities. This innovative design ensures that it is compact, rugged, leakproof and comfortable to hold. The major advantages lie in the products HMI, the advanced measurement functions and the measurement assistance provided.
Large backlit colour graphical LCD, 320 x 240 pts (70 x 52 mm). Graphical display, monitoring, storage, specifications on 4 measurement levels (1 main and 3 secondary) simultaneously. Digital switch with lighting of main function keys (8 positions). Storage: 1000 measurements. DC, AC and AC+DC voltage. DC, AC and AC+DC current. Frequency. Resistance and continuity. Diode test. Temperature with Pt100 / 1000 and K / J TC. Protection: IP67. Communication: IR / USB
Multimeter Type = Handheld
Absolute Maximum AC Current Measurement = 100A ac
Absolute Maximum DC Current Measurement = 100A dc
Calibrated = RSCAL
Absolute Maximum Resistance Measurement = 100MOhms
Absolute Maximum DC Voltage Measurement = 1000V dc
Absolute Maximum AC Voltage Measurement = 1000V ac
Absolute Maximum Capacitance Measurement = 10mF
Absolute Maximum Temperature Measurement = +1200 (KTC) °C, +800 (pT) °C
Functions Measured = AC Current, AC Voltage, Capacitance, Continuity, DC Current, DC Voltage, Diode Test, Filter MLI, Frequency, GRAPH, MAX/MIN/AVG Monitoring, REL, Resistance, Secondary Measurements, SPEC, Temperature
This portable graphical colour multimeter with digital display provides direct measurements of the main electrical quantities. This innovative design ensures that it is compact, rugged, leakproof and comfortable to hold. The major advantages lie in the products HMI, the advanced measurement functions and the measurement assistance provided.
Large backlit colour graphical LCD, 320 x 240 pts (70 x 52 mm). Graphical display, monitoring, storage, specifications on 4 measurement levels (1 main and 3 secondary) simultaneously. Digital switch with lighting of main function keys (8 positions). Storage: 1000 measurements. DC, AC and AC+DC voltage. DC, AC and AC+DC current. Frequency. Resistance and continuity. Diode test. Temperature with Pt100 / 1000 and K / J TC. Protection: IP67. Communication: IR / USB
Multimeter Type = Handheld
Absolute Maximum DC Current Measurement = 100A dc
Absolute Maximum AC Current Measurement = 100A ac
Calibrated = RSCAL
Absolute Maximum DC Voltage Measurement = 1000V dc
Absolute Maximum Resistance Measurement = 100MOhms
Absolute Maximum AC Voltage Measurement = 1000V ac
Absolute Maximum Temperature Measurement = +1200 (KTC) °C, +800 (pT) °C
Absolute Maximum Capacitance Measurement = 10mF
Functions Measured = AC Current, AC Voltage, Capacitance, Continuity, DC Current, DC Voltage, Diode Test, Filter MLI, Frequency, GRAPH, MAX/MIN/AVG Monitoring, REL, Resistance, Secondary Measurements, SPEC, Temperature
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Digital Multimeters | Digital Multimeters |
Product Number | 8232722 | 8216868 |
Form Factor | Handheld | Handheld |
Measurement Type | AC; DC | AC; DC |
Special Measurement Types | Continuity Check; Diode test; True RMS Current Measurement; Temperature | Continuity Check; Diode test; Temperature |
DC Voltage | 1000 volts | 1000 volts |
AC Voltage | 1000 volts | 1000 volts |