IDM70 Series from the RS Pro range of digital multimeters. IDM71, ID 72 & IDM 73 are compact, rugged and high performing digital multimeters. The highest measuring category allows measurements direct at the source of the low voltage installation. Features optical interface for transmitting measuring results to PCâs.
Multimeter Type = Handheld
Absolute Maximum DC Current Measurement = 10A dc
Absolute Maximum AC Current Measurement = 10A ac
Calibrated = UKAS
Absolute Maximum AC Voltage Measurement = 750V ac
Absolute Maximum DC Voltage Measurement = 1000V dc
Absolute Maximum Resistance Measurement = 60MOhms
Absolute Maximum Capacitance Measurement = 6mF
True RMS = Yes
Maximum Frequency = 60MHz
RS Components, Ltd. | |
---|---|
Product Category | Digital Multimeters |
Product Number | 1233441 |
Form Factor | Handheld |
Measurement Type | AC; DC |
Special Measurement Types | True RMS Current Measurement |
DC Voltage | 1000 volts |
AC Voltage | 750 volts |