RS Pro IDM17 Probe style multimeter with clear 3200 Count LCD display with 65 segment bargraph and annunciators. In addition to an exceptional technical specification, this unique pen style multimeter offers a level of safety normally only found on larger hand held multimeters.
Auto-ranging and manual selection. Mains proof Ω/continuity ranges. 600 V protection in every range. Fast continuity beeper. Data hold function. Diode test. Auto power off. Standard AAA size batteries (supplied fitted). Long battery life. Standard ¾ Inch pitch input jacks. Rugged construction with high impact thermoplastic case. Designed to meet IEC 1010-1 (safety standard). Installation category III 300 V. Installation category II 600 V
Multimeter Type = Handheld
Absolute Maximum AC Current Measurement = 100A ac
Calibrated = UKAS
Absolute Maximum AC Voltage Measurement = 600V ac
Absolute Maximum DC Voltage Measurement = 600V dc
Functions Measured = AC Current
Display Type = LCD
Model Number p = IDM17
AC Current Measurement Resolution = 0.001mA ac
Width = 42mm
RS Components, Ltd. | |
---|---|
Product Category | Digital Multimeters |
Product Number | 1233269 |
Form Factor | Handheld |