RS Pro IDM5A All new card type digital multimeter. Specially designed for the quick service application with much thicker test probe and quality carrying wallet. Smart designed full functions with simple operation facilitate your daily works with better efficiency. Multimeter with a 4000 Counts LCD display. 8 functions / 30 ranges. 600 V & î¼A AC-DC measurement ranges. Volt Sense: Integral non-contact AC voltage detector with visual & audible indication. Resistance/Continuit
y and Diode Test . Capacitance, Frequency counter & duty cycle. Selectable manual /auto-ranging. Display HOLD. Autoâpower off. Conforms to EN61010-1 (safety rating) CAT III 300 V, CAT II 600 V Multimeter Type = Handheld Absolute Maximum DC Current Measurement = 4mA dc Absolute Maximum AC Current Measurement = 4mA ac Calibrated = UKAS Absolute Maximum AC Voltage Measurement = 600V ac Absolute Maximum DC Voltage Measurement = 600V dc Absolute Maximum Resistance Measurement = 40MOhms Absolute Maximum Capacitance Measurement = 400µF Maximum Frequency = 40kHz Display Type = LCD
RS Pro IDM5A All new card type digital multimeter. Specially designed for the quick service application with much thicker test probe and quality carrying wallet. Smart designed full functions with simple operation facilitate your daily works with better efficiency.
Multimeter with a 4000 Counts LCD display. 8 functions / 30 ranges. 600 V & μA AC-DC measurement ranges. Volt Sense: Integral non-contact AC voltage detector with visual & audible indication. Resistance/Continuity and Diode Test . Capacitance, Frequency counter & duty cycle. Selectable manual /auto-ranging. Display HOLD. Autoâpower off. Conforms to EN61010-1 (safety rating) CAT III 300 V, CAT II 600 V
Multimeter Type = Handheld
Absolute Maximum DC Current Measurement = 4mA dc
Absolute Maximum AC Current Measurement = 4mA ac
Calibrated = UKAS
Absolute Maximum AC Voltage Measurement = 600V ac
Absolute Maximum DC Voltage Measurement = 600V dc
Absolute Maximum Resistance Measurement = 40MOhms
Absolute Maximum Capacitance Measurement = 400µF
Maximum Frequency = 40kHz
Display Type = LCD