RS Pro IDM19 pocket digital multimeter suitable for troubleshooting electrical and electronics problems and measuring AC-DC voltage, resistance, continuity and diode test.
Compact slim line design. 3400 Counts LCD display with bargraph. Auto ranging. Auto power off. Overload protections. 5 functions / 16 ranges. Selectable manual / auto-ranging. Integral test probes stow away neatly behind hinged back panel. Conforms to EN61010-1 (safety rating) CAT III 300 V, CAT II 600 V . CE, UL approved. Resistance: 340 Ω, 3.4 kΩ, 34 kΩ, 340 kΩ, 3.4 MΩ, 34 MΩ ±2%. DC Volts: 340 mV, 3.4 V, 34 V, 340 V, 600 V ± 2%. AC Volts: 3.4 V, 34 V, 340 V, 600 V ± 4% (50- 60 Hz). Diode Test. Continuity Test. DATA Hold. Resolution: 0.1 mV, 0.1 Ω. Dimensions: 125 mm (H) x 60 mm (W) x 24 mm (D). Weight: Approx. 110 g
Multimeter Type = Handheld
Absolute Maximum DC Voltage Measurement = 600V dc
Absolute Maximum AC Voltage Measurement = 600V ac
Absolute Maximum Resistance Measurement = 34MOhms
Functions Measured = AC Voltage, Continuity, DC Voltage, Diode, Resistance
Application = Electronic
Maximum Frequency = 60Hz
Display Type = LCD
Model Number p = IDM19
DC Voltage Measurement Resolution = 0.1mV dc
RS Components, Ltd. | |
---|---|
Product Category | Digital Multimeters |
Product Number | 1231803 |
Form Factor | Handheld |
Measurement Type | AC; DC |
Special Measurement Types | Continuity Check; Diode test |