Computer Network Accessories, Inc. Digital Pocket Multimeter 84-070

Description
Digital pocket multimeter. Includes manual, test leads and leatherette carrying pouch. 2/20/200/500V DC (+/-0.5%) 200/500V AC (+/-1.2%) Frequency range: 45-1,000Hz (max. input: 500Vrms) DC current: 200mA (+/-2.0%, overload protection: 200mA) Resistance: 2K/20K/200K/2,000K (+/-1.0%, overload protection: 250Vrms) Continuity buzzer, diode test, overrange and low battery indication Max. display: 1999 LCD display size: 35mm x 14mm Dimensions: 70mm x 120mm x 18mm Weight (with battery): +/-97g Power supply: 12V battery (included)

Suppliers

Company
Product
Description
Supplier Links
Digital Pocket Multimeter - 84-070 - Computer Network Accessories, Inc.
Dayton, OH, USA
Digital Pocket Multimeter
84-070
Digital Pocket Multimeter 84-070
Digital pocket multimeter. Includes manual, test leads and leatherette carrying pouch. 2/20/200/500V DC (+/-0.5%) 200/500V AC (+/-1.2%) Frequency range: 45-1,000Hz (max. input: 500Vrms) DC current: 200mA (+/-2.0%, overload protection: 200mA) Resistance: 2K/20K/200K/2,000K (+/-1.0%, overload protection: 250Vrms) Continuity buzzer, diode test, overrange and low battery indication Max. display: 1999 LCD display size: 35mm x 14mm Dimensions: 70mm x 120mm x 18mm Weight (with battery): +/-97g Power supply: 12V battery (included)

Digital pocket multimeter. Includes manual, test leads and leatherette carrying pouch.

  • 2/20/200/500V DC (+/-0.5%)
  • 200/500V AC (+/-1.2%)
  • Frequency range: 45-1,000Hz (max. input: 500Vrms)
  • DC current: 200mA (+/-2.0%, overload protection: 200mA)
  • Resistance: 2K/20K/200K/2,000K (+/-1.0%, overload protection: 250Vrms)
  • Continuity buzzer, diode test, overrange and low battery indication
  • Max. display: 1999
  • LCD display size: 35mm x 14mm
  • Dimensions: 70mm x 120mm x 18mm
  • Weight (with battery): +/-97g
  • Power supply: 12V battery (included)
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Digital Multimeters
Product Number 84-070
Product Name Digital Pocket Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
 - 9064154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types True RMS Current Measurement
View Details