RS Components, Ltd. 3888948

Description
Colour - Pale yellow. Excellent Impact resistance. Room temperature curing, high strength and toughness. Versatile and excellent resistance to dynamic loading. Ideal for large areas of bonding and/or a long working time Material Compatibility = Polyamide Colour = Yellow Package Type = Dual Cartridge Package Size = 200 ml Minimum Operating Temperature = +45°C Maximum Operating Temperature = +80°C Trade Name = Araldite 2011 Cure Time = 36 h Shear Strength = 19 N/mm² Operating Temperature Range = +45 - +80 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3888948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour - Pale yellow. Excellent Impact resistance. Room temperature curing, high strength and toughness. Versatile and excellent resistance to dynamic loading. Ideal for large areas of bonding and/or a long working time Material Compatibility = Polyamide Colour = Yellow Package Type = Dual Cartridge Package Size = 200 ml Minimum Operating Temperature = +45°C Maximum Operating Temperature = +80°C Trade Name = Araldite 2011 Cure Time = 36 h Shear Strength = 19 N/mm² Operating Temperature Range = +45 - +80 °C

Colour - Pale yellow. Excellent Impact resistance. Room temperature curing, high strength and toughness. Versatile and excellent resistance to dynamic loading. Ideal for large areas of bonding and/or a long working time
Material Compatibility = Polyamide
Colour = Yellow
Package Type = Dual Cartridge
Package Size = 200 ml
Minimum Operating Temperature = +45°C
Maximum Operating Temperature = +80°C
Trade Name = Araldite 2011
Cure Time = 36 h
Shear Strength = 19 N/mm²
Operating Temperature Range = +45 - +80 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Adhesives
Product Number 3888948
Chemical System Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

 - 7563331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Epoxy
View Details
 - 3889036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Epoxy
Use Temperature 149 to 212 F (65 to 100 C)
View Details
 - 561182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Epoxy
Use Temperature -4 to 248 F (-20 to 120 C)
View Details
 - 9185002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Electrically Conductive
Use Temperature -67 to 302 F (-55 to 150 C)
View Details