Resistance properties:-,Chemica
Colour - Water white. Room temperature curing. Low viscosity. Reflective index similar to glass. Ideal for large areas of bonding and/or a long working time
Material Compatibility = Ceramic, Metal, Plastic, Rubber
Colour = Transparent
Package Type = Dual Cartridge
Package Size = 500 g
Minimum Operating Temperature = +40°C
Maximum Operating Temperature = +80°C
Trade Name = Araldite 2020
Shear Strength = 17 N/mm²
Operating Temperature Range = +40 - +80 °C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Adhesives |
Product Number | 3321754 |
Chemical System | Epoxy |