The PROTAVIC® PNE 40824-A and PROTAVIC® PNE 40824-B is a two-component system, solvent free, electrically insulating epoxy adhesive, which is specially designed for protecting the devices from heat, humidity and mechanical damages. The PROTAVIC® PNE 40824-A and PROTAVIC® PNE 40824-B is recommended as Set-Top Box (STB) makers to prevent chip detaching.
Used alone, the PROTAVIC® PNE 40824-A and PROTAVIC® PNE 40824-B exhibits excellent mechanical properties up to 300°C.
It also may be used in combination with epoxy or fiberglass covers in order to obtain an almost indestructible protective layer.
Protavic America, Inc. | |
---|---|
Product Category | Industrial Adhesives |
Product Number | PNE-40824-A |
Product Name | Filled Epoxy Cast Adhesive |
Cure / Technology | Thermoset; Two Component |
Chemical System | Epoxy |
Composition | Filled |
Type / Form | Gel |
Features | High Dielectric; Encapsulant, Potting Compound; Thermally Conductive |