A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals.
Its good fluidity enables it to flow at 20°C into cavities about 1 mm in width.
The glass transition temperature is over 150°C, which helps to improve the thermal shock resistance, for example in the case of alternators diodes for cars.
A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals.
Its good fluidity enables it to flow at 20°C into cavities about 1 mm in width.
The glass transition temperature is over 150°C, which helps to improve the thermal shock resistance, for example in the case of alternators diodes for cars.
Protavic America, Inc. | Protavic America, Inc. | |
---|---|---|
Product Category | Industrial Adhesives | Industrial Adhesives |
Product Number | PNE-30273 | PNE-30273 |
Product Name | Filled Epoxy Cast | Epoxy Adhesive |
Cure / Technology | Thermoset; Single Component | Thermoset; Single Component |
Chemical System | Epoxy | Epoxy |
Composition | Filled | Filled |
Type / Form | Liquid | Liquid |
Features | High Dielectric; Encapsulant, Potting Compound; Thermally Conductive | Electrically Conductive; Thermally Conductive |