ND Industries, Inc. Cyanoacrylates Vibra-Tite®

Suppliers

Company
Product
Description
Supplier Links
Cyanoacrylates - Vibra-Tite® - ND Industries, Inc.
Clawson, MI, USA
Cyanoacrylates
Vibra-Tite®
Cyanoacrylates Vibra-Tite®
Cyanoacrylates (also known as superglues) are single-part clear instant adhesives that rapidly polymerize at room temperature and develop strength extremely fast (fixture 0 to 60 seconds). They are initiated by moisture on the parts surface or by accelerators. Uses: Circuit board wires Ceramic, fabric, metal and leather bonding Molded parts such as automotive weather striping, wiper blades Speaker cones Equipment identification tags Control panel switches

Cyanoacrylates (also known as superglues) are single-part clear instant adhesives that rapidly polymerize at room temperature and develop strength extremely fast (fixture 0 to 60 seconds). They are initiated by moisture on the parts surface or by accelerators.

Uses:

Circuit board wires

Ceramic, fabric, metal and leather bonding

Molded parts such as automotive weather striping, wiper blades

Speaker cones

Equipment identification tags

Control panel switches

Supplier's Site
Liquid Gasket Makers - Vibra-Tite® - ND Industries, Inc.
Clawson, MI, USA
Liquid Gasket Makers
Vibra-Tite®
Liquid Gasket Makers Vibra-Tite®
Anaerobic Gasket Makers alleviate the need for preformed gaskets. Remaining liquid when exposed to air, they cure when confined between mating flanges. Typically used on thermostats, pumps, gearboxes, compressors, transmission housings, axle covers and more

Anaerobic Gasket Makers alleviate the need for preformed gaskets. Remaining liquid when exposed to air, they cure when confined between mating flanges.

Typically used on thermostats, pumps, gearboxes, compressors, transmission housings, axle covers and more

Supplier's Site
Retaining Compounds - Vibra-Tite® - ND Industries, Inc.
Clawson, MI, USA
Retaining Compounds
Vibra-Tite®
Retaining Compounds Vibra-Tite®
Vibra-Tite anaerobic retaining compounds are designed to increase shear strength on non-threaded cylindrical metal assemblies. The liquid anaerobic material fills the voids between close-fitting metal parts and cures to a toughened thermoset-plastic which creates a solid one piece assembly. Retaining compounds seal joints against leakage and prevent corrosion. The materials have gained wide acceptance as a standard method for assembling press-fit and slip-fitted parts.

Vibra-Tite anaerobic retaining compounds are designed to increase shear strength on non-threaded cylindrical metal assemblies. The liquid anaerobic material fills the voids between close-fitting metal parts and cures to a toughened thermoset-plastic which creates a solid one piece assembly. Retaining compounds seal joints against leakage and prevent corrosion. The materials have gained wide acceptance as a standard method for assembling press-fit and slip-fitted parts.

Supplier's Site
MS Polymers - Vibra-Tite® - ND Industries, Inc.
Clawson, MI, USA
MS Polymers
Vibra-Tite®
MS Polymers Vibra-Tite®
Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities, Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel, composite, ABS, PVC, plastic, wood, ceramic, glass, and more.

Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities, Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40%

Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel, composite, ABS, PVC, plastic, wood, ceramic, glass, and more.

Supplier's Site
Hot Melts - Vibra-Tite® - ND Industries, Inc.
Clawson, MI, USA
Hot Melts
Vibra-Tite®
Hot Melts Vibra-Tite®
Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities, Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Providing the benefits of hot melts combined with the performance of urethanes. Vibra-Tite hot melts offer high bond strengths for a wide variety of laminating and joining applications.

Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities, Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40%

Providing the benefits of hot melts combined with the performance of urethanes. Vibra-Tite hot melts offer high bond strengths for a wide variety of laminating and joining applications.

Supplier's Site
Urethane Adhesives - Vibra-Tite® - ND Industries, Inc.
Clawson, MI, USA
Urethane Adhesives
Vibra-Tite®
Urethane Adhesives Vibra-Tite®
Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities, Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite Urethanes are high strength adhesives for bonding wood, metal, glass, stone, ceramic, brick, fiberglass, carbon, foam and more. Ideal for industrial assembly and household repairs 100% Waterproof Temperature resistant Low foam formulations

Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities, Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40%

Vibra-Tite Urethanes are high strength adhesives for bonding wood, metal, glass, stone, ceramic, brick, fiberglass, carbon, foam and more.

  • Ideal for industrial assembly and household repairs
  • 100% Waterproof
  • Temperature resistant
  • Low foam formulations
Supplier's Site
MMA Adhesives - Vibra-Tite® - ND Industries, Inc.
Clawson, MI, USA
MMA Adhesives
Vibra-Tite®
MMA Adhesives Vibra-Tite®
Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel, composite, ABS, PVC, plastic, wood, ceramic, glass, and more.

Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel, composite, ABS, PVC, plastic, wood, ceramic, glass, and more.

Supplier's Site
Threadlockers - Vibra-Tite® - ND Industries, Inc.
Clawson, MI, USA
Threadlockers
Vibra-Tite®
Threadlockers Vibra-Tite®
Anaerobic Threadlockers form a hard lock when applied to a fastener which is then installed into its mating part. In the absence of air and the presence of metal, a chemical reaction takes places which causes the material to harden, unitizing the assembly. Anaerobic products are not recommended for use on plastic parts, especially thermoplastics, where stress cracking can occur, or in pure oxygen / oxygen rich environments, which will prevent the product from properly curing. Vibra-Tite VC threadlockers are soft locking materials which are applied to a fastener and then air dried. Once assembled, the vibration absorbing characteristics keep the fastener isolated and prevent loosening. VC threadlocker can be easily adjusted, removed, and reused. Each VC formulation exhibits varying compatibility with plastics (see table on each product page for details).

Anaerobic Threadlockers form a hard lock when applied to a fastener which is then installed into its mating part. In the absence of air and the presence of metal, a chemical reaction takes places which causes the material to harden, unitizing the assembly. Anaerobic products are not recommended for use on plastic parts, especially thermoplastics, where stress cracking can occur, or in pure oxygen / oxygen rich environments, which will prevent the product from properly curing.

Vibra-Tite VC threadlockers are soft locking materials which are applied to a fastener and then air dried. Once assembled, the vibration absorbing characteristics keep the fastener isolated and prevent loosening. VC threadlocker can be easily adjusted, removed, and reused. Each VC formulation exhibits varying compatibility with plastics (see table on each product page for details).

Supplier's Site
Structural Acrylic Adhesives - Vibra-Tite® - ND Industries, Inc.
Clawson, MI, USA
Structural Acrylic Adhesives
Vibra-Tite®
Structural Acrylic Adhesives Vibra-Tite®
Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part system, structurals are ideal for parts where extended open time is needed. Cures at room temperature Methacrylate technology 2-part, no-mix system comprised of resin and hardener Forms structural bonds on metal, composite, plastic, wood, ceramic and many other substrates Ideal for parts where extended open time is needed

Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part system, structurals are ideal for parts where extended open time is needed.

  • Cures at room temperature
  • Methacrylate technology
  • 2-part, no-mix system comprised of resin and hardener
  • Forms structural bonds on metal, composite, plastic, wood, ceramic and many other substrates
  • Ideal for parts where extended open time is needed
Supplier's Site
Light Cure Adhesives - Vibra-Tite® - ND Industries, Inc.
Clawson, MI, USA
Light Cure Adhesives
Vibra-Tite®
Light Cure Adhesives Vibra-Tite®
Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity & non-yellowing Bonds a wide range of substrates

Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light.

  • Almost instant cure
  • Some cure with very low intensity
  • Flexible or rigid products available
  • High optical clarity & non-yellowing
  • Bonds a wide range of substrates
Supplier's Site
Epoxies - Vibra-Tite® - ND Industries, Inc.
Clawson, MI, USA
Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities, Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite epoxies can be used in a wide range of applications and exhibit strong bonding characteristics.

Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities, Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40%

Vibra-Tite epoxies can be used in a wide range of applications and exhibit strong bonding characteristics.

Supplier's Site
Threadsealants - Vibra-Tite® - ND Industries, Inc.
Clawson, MI, USA
Threadsealants
Vibra-Tite®
Threadsealants Vibra-Tite®
Vibra-Tite anaerobic thread sealants secure metal pipes and fittings by filling the space between threaded metal parts. Thread sealants prevent leakage caused by tape shredding, vibration loosening, solvent evaporation, and damaged threads. Vibra-Tite products are designed for both low and high pressure applications. Thread sealants seal to the burst strength of most piping systems. Because of the lubricating properties, Vibra-Tite thread sealants make it easy to assemble fittings as well as prevent galling of threads. For repairs, parts may be disassembled with basic hand tools.

Vibra-Tite anaerobic thread sealants secure metal pipes and fittings by filling the space between threaded metal parts. Thread sealants prevent leakage caused by tape shredding, vibration loosening, solvent evaporation, and damaged threads. Vibra-Tite products are designed for both low and high pressure applications. Thread sealants seal to the burst strength of most piping systems. Because of the lubricating properties, Vibra-Tite thread sealants make it easy to assemble fittings as well as prevent galling of threads. For repairs, parts may be disassembled with basic hand tools.

Supplier's Site

Technical Specifications

  ND Industries, Inc. ND Industries, Inc. ND Industries, Inc. ND Industries, Inc. ND Industries, Inc. ND Industries, Inc. ND Industries, Inc. ND Industries, Inc. ND Industries, Inc. ND Industries, Inc. ND Industries, Inc. ND Industries, Inc.
Product Category Industrial Adhesives Industrial Sealants Industrial Sealants Industrial Adhesives Industrial Adhesives Industrial Adhesives Industrial Adhesives Industrial Adhesives Industrial Adhesives Industrial Adhesives Industrial Adhesives Industrial Sealants
Product Number Vibra-Tite® Vibra-Tite® Vibra-Tite® Vibra-Tite® Vibra-Tite® Vibra-Tite® Vibra-Tite® Vibra-Tite® Vibra-Tite® Vibra-Tite® Vibra-Tite® Vibra-Tite®
Product Name Cyanoacrylates Liquid Gasket Makers Retaining Compounds MS Polymers Hot Melts Urethane Adhesives MMA Adhesives Threadlockers Structural Acrylic Adhesives Light Cure Adhesives Epoxies Threadsealants
Cure / Technology Air Setting / Film Drying; Single Component Anaerobic; Single Component Anaerobic; Single Component Two Component  ; Reactive or Moisture Cured Air Setting / Film Drying; Thermoplastic / Hot Melt; Single Component Single Component; Reactive or Moisture Cured Single Component Anaerobic; Single Component Two Component  ; Reactive or Moisture Cured UV or Radiation Cured; Single Component Two Component  ; Room Temperature Vulcanizing or Curing Anaerobic; Single Component
Chemical System Acrylic Silicone Acrylic Polyurethane Polyurethane Acrylic Acrylic Epoxy
Type / Form Liquid Liquid Liquid Liquid Liquid Liquid Liquid Liquid Liquid Liquid Liquid Liquid
Substrate Compatibility Ceramic, Glass; Metal; Textiles or Fabrics Metal Metal Ceramic, Glass; Composites; Metal; Plastic; Wood Metal; Paper or Paperboard; Plastic Ceramic, Glass; Concrete, Masonry; Metal; Wood Ceramic, Glass; Composites; Metal; Plastic; Wood Metal; Plastic; Wood Ceramic, Glass; Composites; Metal; Plastic; Wood Ceramic, Glass; Metal; Plastic Ceramic, Glass; Metal; Wood Metal
Unlock Full Specs
to access all available technical data

Similar Products

Elemelt HMS900-5-10C Hot Melt Adhesive Glue Sticks Clear 0.5 in x 10 in Stick, 25 lb Case - ELEMELT HMS900-5-10C - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Viscosity 4400 to 33400 cP
View Details
UV Thermally Curing Adhesive + heat accelerator - DM-6425 - Shenzhen DeepMaterial Technologies Co., Ltd
Shenzhen DeepMaterial Technologies Co., Ltd
Specs
Cure / Technology Thermoplastic / Hot Melt; UV or Radiation Cured
Substrate Compatibility Ceramic, Glass; Metal
Industry Electronics
View Details
Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Grease, Paste
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
 - 9015694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Use Temperature -58 to 428 F (-50 to 220 C)
View Details