Ashland PLIOGRIP Structural Acrylic Adhesive 1010C Gray is a two component adhesive that is used to bond plastics, aluminum, gel coats, ABS, polycarbonate, steel, and other metals. It cures at room temperature and is resistant to temperature, gasoline, and salt water. 10:1 Ratio by volume. 490 mL Cartridge.
Ellsworth Adhesives | |
---|---|
Product Category | Industrial Adhesives |
Product Number | 1010C 490ML CARTRIDGE |
Product Name | Ashland Pliogrip 1010C Acrylic Adhesive Gray 490 mL Cartridge |
Cure / Technology | Two Component |
Chemical System | Acrylic |
Substrate Compatibility | Composites; Metal; Plastic |
Industry | Marine |