Dow DOWSIL™ 3-1818 Thermally Conductive Adhesive Gray is a one component, thixotropic adhesive that is used for bonding with common materials in the electronics industry. It has a fast heat cure, glass beads for controlling bond line thickness, self priming, good dielectric properties, and low stress. 1.5 kg Cartridge.
Ellsworth Adhesives | |
---|---|
Product Category | Industrial Adhesives |
Product Number | 3-1818 TC ADHESIVE 1.5KG |
Product Name | Dow DOWSIL™ 3-1818 TC Adhesive Gray 1.5 kg Cartridge |
Cure / Technology | Single Component |
Features | Thermally Conductive |
Industry | Electronics |
Viscosity | 80000 cP |