Ormazabal Datasheets for Panelboards and Switchgear
Panelboards and switchgear are electrical distribution devices that convert incoming electrical power into several smaller circuits and provide overload protection in the form of fuses or circuit breakers.
Panelboards and Switchgear: Learn more
| Product Name | Notes |
|---|---|
| The CPG.0 cubicle range of the CPG system consists of a series of SF6 gas-insulated single busbar modular cubicles, GIS-type, for configuring different schemas for primary distribution in Medium Voltage... | |
| The CPG.1 cubicle range of the CPG system consists of a series of SF6 gas-insulated simple and double busbar modular cubicles, GIS-type, for configuring different schemas for primary distribution in... | |
| Vacumm circuit breakers are nowadays essential components within the Medium Voltage switchgear units: used for remodelling, renewal and new electrical installations. Technical Characteristics Rated Voltage : Up to 17,5 kV... | |
| Vacuum circuit-breakers are nowadays indispensable Medium Voltage components for the use, restructuring, modernisation and new installation of switchgear. Technical Characteristics Rated Voltage : 12, 17.5, 24 kV Rated Current: 2500A,... |