Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers Datasheets for Chillers (industrial)
Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
Chillers (industrial): Learn more
| Product Name | Notes |
|---|---|
| A simple solution for direct cooling of small samples. Thermo Scientific™ EK Immersion Coolers offer wide temperature ranges and integrated control. They can be used with open-bath circulators to provide... | |
| Experience reliable liquid temperature control, with cooling capacity up to 700W/2391 BTU using Thermo Scientific™ ThermoChill I Recirculating Chillers. The ThermoChill series of chillers is a compact line of refrigerated... | |
| Reliable liquid temperature control, with cooling capacity up to 1000W/3415 BTU. Thermo Scientific™ ThermoChill II Recirculating Chillers are a compact line of refrigerated recirculators ranging in cooling capacities from 600... | |
| Reliable liquid temperature control, with cooling capacity up to 2000w/6830 BTU. Thermo Scientific™ ThermoChill Recirculating Chillers are a compact line of refrigerated recirculators ranging in cooling capacities from 600 to... | |
| Save valuable space with compact, Thermo Scientific™ Merlin Low-Temperature Refrigerated Chillers. These extended-temperature chillers deliver a continuous supply of 1000 to 4300 watts of cooling capacity for critical applications. Thermo... | |
| Thermo Scientific ThermoFlex recirculating chillers deliver a continuous cooling capacity up to 10,000 watts. They are reliable, easy-to-use chillers optimized for the most demanding applications. You can expect years of... | |
| Thermo Scientific™ Polar Series Accel 250 LC Cooling/Heating Recirculating Chillers offer 250 watts of cooling with a working temperature range of −10° to +80°C. Dynamic, reliable and efficient—these powerful, compact... | |
| Thermo Scientific™ Polar Series Accel 500 LC Cooling/Heating Recirculating Chillers offer 500 watts of cooling, with a working temperature range of −10° to +80°C. Dynamic, reliable and efficient—these powerful, compact... | |
| Thermo Scientific™ Polar Series Accel 500 LT Cooling/Heating Recirculating Chillers offer 500 watts of cooling, with a working temperature range of −25° to +80°C. Dynamic, reliable and efficient—these powerful, compact... |