Industry’s lowest active & sleep currents |
150 µA / MHz - active mode |
10 nA sleep w/BOD disabled |
50 nA sleep w/BOD enabled |
300 nA sleep w/internal RTC |
600 nA sleep with external crystal |
LDO voltage regulator |
2 µS wake-up time |
1.5 µS analog settling time |
25 MHz, single-cycle 8051 compatible CPU |
12-bit ADC |
Up to 8 kB Flash |
512 bytes of SRAM |
1.8 – 3.6 V operation |
CIP-51 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)
CIP-51 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)
Silicon Labs | Nova Technology(HK) Co.,Ltd | |
---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | C8051F981 | C8051F981-C-GMR |
Product Name | Low Power MCU | Embedded - Microcontrollers |
Clock Speed | 25 MHz | 25 MHz |
Bits | 16 Bit | |
Number | 4 | |
RAM | 0.5120 KB | 8 KB |
ROM Type | Flash | Flash |