Silicon Labs Microcontrollers EFM8BB10F8I-A-SOIC16

Description
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM8BB10F8I-A-SOIC16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8BB10F8I-A-SOIC16
Microcontrollers EFM8BB10F8I-A-SOIC16
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC

Supplier's Site Datasheet
Microcontrollers - 336-3639-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3639-5-ND
Microcontrollers 336-3639-5-ND
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8BB10F8I-A-SOIC16
8-bit Microcontrollers - MCU EFM8BB10F8I-A-SOIC16
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB flash 0.5 kB RAM 8-bit Busy Bee MCU

8-bit Microcontrollers - MCU 8051 25 MHz 8 kB flash 0.5 kB RAM 8-bit Busy Bee MCU

Supplier's Site Datasheet
IC MCU 8BIT 8KB FLASH 16SOIC - 715-EFM8BB10F8I-A-SOIC16 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 16SOIC
715-EFM8BB10F8I-A-SOIC16
IC MCU 8BIT 8KB FLASH 16SOIC 715-EFM8BB10F8I-A-SOIC16
IC MCU 8BIT 8KB FLASH 16SOIC

IC MCU 8BIT 8KB FLASH 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1056950-EFM8BB10F8I-A-SOIC16 - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Embedded - Microcontrollers
1056950-EFM8BB10F8I-A-SOIC16
Integrated Circuits (ICs) - Embedded - Microcontrollers 1056950-EFM8BB10F8I-A-SOIC16
Win Source Part Number: 1056950-EFM8BB10F8I- A-SOIC16 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Busy Bee Core Processor: CIP-51 8051 Speed: 25MHz Package: Tube Standard Package: 48 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.2V ~ 3.6V Alternative Parts (Cross-Reference): C8051F860-C-GS; C8051F860-C-GSR; C8051F863-C-GS; ATSAMD09C13A-SSUT; MC9RS08KA8CWGR; CY8C4013SXI-411; ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-3639-5 Base Product Number: EFM8BB10

Win Source Part Number: 1056950-EFM8BB10F8I-A-SOIC16
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Busy Bee
Core Processor: CIP-51 8051
Speed: 25MHz
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
Alternative Parts (Cross-Reference): C8051F860-C-GS; C8051F860-C-GSR; C8051F863-C-GS; ATSAMD09C13A-SSUT; MC9RS08KA8CWGR; CY8C4013SXI-411;
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-3639-5
Base Product Number: EFM8BB10

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8BB10F8I-A-SOIC16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8BB10F8I-A-SOIC16
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8BB10F8I-A-SOIC16
IC MCU 8BIT 8KB FLASH 16SOIC

IC MCU 8BIT 8KB FLASH 16SOIC

Supplier's Site
 - 1216921P - RS Components, Ltd.
Corby, Northants, United Kingdom
The EFM8 Busy Bee 8-bit Microcontroller (MCU) devices are designed for use in a wide variety of general purpose applications. They operate at up 50MHz with a pipelined 8-bit C8051 core. Up to 22 multifunction, +5V tolerant I/O pins. Priority crossbar for flexible pin mapping. 12-bit Analogue to Digital converter (ADC) with up to 20 channels. Up to five 16-bit timers. Integrated temperature sensor. UART, SPI and SMBus/I²C serial communication Family Name = EFM8BB1 Package Type = SOIC Mounting Type = Surface Mount Pin Count = 16 Data Bus Width = 8bit Program Memory Size = 8 kB Maximum Frequency = 25MHz RAM Size = 512 byte USB Channels = 0 Number of PWM Units = 0 Delivery on production packaging - Tube. This product is non-returnable.

The EFM8 Busy Bee 8-bit Microcontroller (MCU) devices are designed for use in a wide variety of general purpose applications. They operate at up 50MHz with a pipelined 8-bit C8051 core.
Up to 22 multifunction, +5V tolerant I/O pins. Priority crossbar for flexible pin mapping. 12-bit Analogue to Digital converter (ADC) with up to 20 channels. Up to five 16-bit timers. Integrated temperature sensor. UART, SPI and SMBus/I²C serial communication
Family Name = EFM8BB1
Package Type = SOIC
Mounting Type = Surface Mount
Pin Count = 16
Data Bus Width = 8bit
Program Memory Size = 8 kB
Maximum Frequency = 25MHz
RAM Size = 512 byte
USB Channels = 0
Number of PWM Units = 0
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1216921 - RS Components, Ltd.
Corby, Northants, United Kingdom
The EFM8 Busy Bee 8-bit Microcontroller (MCU) devices are designed for use in a wide variety of general purpose applications. They operate at up 50MHz with a pipelined 8-bit C8051 core. Up to 22 multifunction, +5V tolerant I/O pins. Priority crossbar for flexible pin mapping. 12-bit Analogue to Digital converter (ADC) with up to 20 channels. Up to five 16-bit timers. Integrated temperature sensor. UART, SPI and SMBus/I²C serial communication Family Name = EFM8BB1 Package Type = SOIC Mounting Type = Surface Mount Pin Count = 16 Data Bus Width = 8bit Program Memory Size = 8 kB Maximum Frequency = 25MHz RAM Size = 512 byte USB Channels = 0 Number of PWM Units = 0

The EFM8 Busy Bee 8-bit Microcontroller (MCU) devices are designed for use in a wide variety of general purpose applications. They operate at up 50MHz with a pipelined 8-bit C8051 core.
Up to 22 multifunction, +5V tolerant I/O pins. Priority crossbar for flexible pin mapping. 12-bit Analogue to Digital converter (ADC) with up to 20 channels. Up to five 16-bit timers. Integrated temperature sensor. UART, SPI and SMBus/I²C serial communication
Family Name = EFM8BB1
Package Type = SOIC
Mounting Type = Surface Mount
Pin Count = 16
Data Bus Width = 8bit
Program Memory Size = 8 kB
Maximum Frequency = 25MHz
RAM Size = 512 byte
USB Channels = 0
Number of PWM Units = 0

Supplier's Site
Embedded - Microcontrollers - EFM8BB10F8I-A-SOIC16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8BB10F8I-A-SOIC16
Embedded - Microcontrollers EFM8BB10F8I-A-SOIC16
IC MCU 8BIT 8KB FLASH 16SOIC

IC MCU 8BIT 8KB FLASH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Win Source Electronics Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM8BB10F8I-A-SOIC16 336-3639-5-ND EFM8BB10F8I-A-SOIC16 715-EFM8BB10F8I-A-SOIC16 1056950-EFM8BB10F8I-A-SOIC16 EFM8BB10F8I-A-SOIC16 1216921P EFM8BB10F8I-A-SOIC16
Product Name Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 8KB FLASH 16SOIC Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 0.5120 KB 0.5120 KB 0.5120 KB 8 KB 512 KB 0.5120 KB
I/O Ports 13 13
Unlock Full Specs
to access all available technical data

Similar Products

 - AM188EM-40KC\W - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester-Active
ROM Type Flash
View Details
 - 9015008P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 64 to 256 KB
View Details
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4026FNI-T412T - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA
View Details