IC MCU 32BIT 256KB FLASH 80LQFP
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
The NXP ARM Cortex-M3 based microcontrollers for embedded applications feature a high level of integration and offer system enhancements such as lower power consumption, enhanced debug features and a higher level of support-block integration.
Cortex-M3 core operating at up to 150MHz. Up to 512KB Flash memory and up to 64KB SRAM on-chip. Low power consumption down to 200µA/MHz for LPC13xx devices. New Wake-up Interrupt Controller (WIC), Nested Vectored Interrupt Controller (NVIC), and Memory Protection Unit. Available with advanced peripherals like Ethernet, USB Host/OTG/Device, CAN, I²S, Fast-mode Plus (Fm+) I²C, 12-bit ADC, Motor Control PWM, Quadrature Encoder Interface, and more.
Family Name = LPC17
Package Type = LQFP
Mounting Type = Surface Mount
Pin Count = 80
Device Core = ARM Cortex M3
Data Bus Width = 32bit
Program Memory Size = 256 kB
Maximum Frequency = 100MHz
RAM Size = 32 kB
USB Channels = 1 x Device, 1 x Host, 1 x OTG
The NXP ARM Cortex-M3 based microcontrollers for embedded applications feature a high level of integration and offer system enhancements such as lower power consumption, enhanced debug features and a higher level of support-block integration.
Cortex-M3 core operating at up to 150MHz. Up to 512KB Flash memory and up to 64KB SRAM on-chip. Low power consumption down to 200µA/MHz for LPC13xx devices. New Wake-up Interrupt Controller (WIC), Nested Vectored Interrupt Controller (NVIC), and Memory Protection Unit. Available with advanced peripherals like Ethernet, USB Host/OTG/Device, CAN, I²S, Fast-mode Plus (Fm+) I²C, 12-bit ADC, Motor Control PWM, Quadrature Encoder Interface, and more.
Family Name = LPC17
Package Type = LQFP
Mounting Type = Surface Mount
Pin Count = 80
Device Core = ARM Cortex M3
Data Bus Width = 32bit
Program Memory Size = 256 kB
Maximum Frequency = 100MHz
RAM Size = 32 kB
USB Channels = 1 x Device, 1 x Host, 1 x OTG
Delivery on production packaging - Punnet. This product is non-returnable.
The NXP ARM Cortex-M3 based microcontrollers for embedded applications feature a high level of integration and offer system enhancements such as lower power consumption, enhanced debug features and a higher level of support-block integration.
Cortex-M3 core operating at up to 150MHz. Up to 512KB Flash memory and up to 64KB SRAM on-chip. Low power consumption down to 200µA/MHz for LPC13xx devices. New Wake-up Interrupt Controller (WIC), Nested Vectored Interrupt Controller (NVIC), and Memory Protection Unit. Available with advanced peripherals like Ethernet, USB Host/OTG/Device, CAN, I²S, Fast-mode Plus (Fm+) I²C, 12-bit ADC, Motor Control PWM, Quadrature Encoder Interface, and more.
Family Name = LPC17
Package Type = LQFP
Mounting Type = Surface Mount
Pin Count = 80
Device Core = ARM Cortex M3
Data Bus Width = 32bit
Program Memory Size = 256 kB
Maximum Frequency = 100MHz
RAM Size = 32 kB
USB Channels = 1 x Device, 1 x Host, 1 x OTG
Manufacturer: NXP
Win Source Part Number: 109124-LPC1756FBD80,
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 52
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x12b, D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 100MHZ, LQFP-80; Product Range:LPC Family LPC1700 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | LPC1756FBD80,551 | LPC1756FBD80,551 | 568-4791-ND | 7257736 | 109124-LPC1756FBD80,551 | 70R5595 |
Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - LPC1756FBD80,551 | Microcontroller Mcu, 32 Bit, Cortex-M3, 100Mhz, Lqfp-80; Product Range Nxp | |
Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit | 32 Bit |
Life Cycle Stage | Removed; Discontinued at Digi-Key | Discontinued at Digi-Key | Active | |||
Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |
RAM | 32 KB | 32 KB | 32 KB | 32 KB | 256 KB | 32 KB |
ROM Type | Flash; FLASH | Flash | Flash; FLASH |