The ST10 16-bit microcontrollers combine high CPU performance with on-chip enhanced Flash memory, high-speed RAM, clock generation via PLL and enhanced I/O-capabilities.
Family Name = ST10
Package Type = PQFP
Mounting Type = Surface Mount
Pin Count = 144
Device Core = ST10
Data Bus Width = 16bit
Maximum Frequency = 25MHz
RAM Size = 4 kB
USB Channels = 0
Number of PWM Units = 1
The ST10 16-bit microcontrollers combine high CPU performance with on-chip enhanced Flash memory, high-speed RAM, clock generation via PLL and enhanced I/O-capabilities.
Family Name = ST10
Package Type = PQFP
Mounting Type = Surface Mount
Pin Count = 144
Device Core = ST10
Data Bus Width = 16bit
Maximum Frequency = 25MHz
RAM Size = 4 kB
USB Channels = 0
Number of PWM Units = 1
The ST10 16-bit microcontrollers combine high CPU performance with on-chip enhanced Flash memory, high-speed RAM, clock generation via PLL and enhanced I/O-capabilities.
Family Name = ST10
Package Type = PQFP
Mounting Type = Surface Mount
Pin Count = 144
Device Core = ST10
Data Bus Width = 16bit
Maximum Frequency = 25MHz
RAM Size = 4 kB
USB Channels = 0
Number of PWM Units = 1
Delivery on production packaging - Punnet. This product is non-returnable.
Manufacturer: STMicroelectronics
Win Source Part Number: 030949-ST10R167-Q3
Packaging: Tray
Core Processor: ST10
Number of I/O: 111
Program Memory Type: ROMless
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 144-BQFP
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 24
ST10 ST10 Microcontroller IC 16-Bit 25MHz ROMless 144-PQFP (28x28)
IC MCU 16BIT ROMLESS 144PQFP
ST10 ST10 Microcontroller IC 16-Bit 25MHz ROMless 144-PQFP (28x28)
IC MCU 16BIT ROMLESS 144PQFP
IC MCU 16BIT ROMLESS 144PQFP
RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | 1023556 | 030949-ST10R167-Q3 | ST10R167-Q3 | ST10R167-Q3 | 497-2043-ND | ST10R167-Q3 | ST10R167-Q3 |
Product Name | Embedded - Embedded - Microcontrollers - ST10R167-Q3 | Microcontrollers | Integrated Circuits | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
Package Type | PQFP | QFP; Other; 144-BQFP | QFP; Other; Tray | Other; 144-BQFP | Other; 144-BQFP | ||
Pin Count | 144 | 144 |