NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC2129FBD64/01,15 LPC2129FBD64/01,15

Description
Manufacturer: NXP Win Source Part Number: 118610-LPC2129FBD64/ 01,15 Packaging: Tray Core Processor: ARM7 Number of I/O: 46 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC2129FBD64/01,15 - 118610-LPC2129FBD64/01,15 - Win Source Electronics
Yishun, Singapore
Embedded - Embedded - Microcontrollers - LPC2129FBD64/01,15
118610-LPC2129FBD64/01,15
Embedded - Embedded - Microcontrollers - LPC2129FBD64/01,15 118610-LPC2129FBD64/01,15
Manufacturer: NXP Win Source Part Number: 118610-LPC2129FBD64/ 01,15 Packaging: Tray Core Processor: ARM7 Number of I/O: 46 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8

Manufacturer: NXP
Win Source Part Number: 118610-LPC2129FBD64/01,15
Packaging: Tray
Core Processor: ARM7
Number of I/O: 46
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 16K x 8

Supplier's Site Datasheet
 - 7257755 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of NXP microcontrollers based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, that combine the microcontroller with 32 kB, 64 kB, 128 kB, 256 kB and 512 kB of embedded high-speed flash memory. A 128-bit wide memory interface and a unique accelerator architecture enable 32-bit code execution at maximum clock rate. High integration and low power consumption. wide range of serial communications interfaces and on-chip SRAM options. Alternative 16-bit Thumb-mode reduces code by more than 30 % with minimal performance penalty. 32 bit timers, PWM channels and up to 47 GPIO lines. Ideally suited to industrial control and medical systems Family Name = LPC21 Package Type = LQFP Mounting Type = Surface Mount Pin Count = 64 Device Core = ARM7TDMI-S Data Bus Width = 16/32bit Program Memory Size = 256 kB Maximum Frequency = 60MHz RAM Size = 16 kB USB Channels = 0

A range of NXP microcontrollers based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, that combine the microcontroller with 32 kB, 64 kB, 128 kB, 256 kB and 512 kB of embedded high-speed flash memory. A 128-bit wide memory interface and a unique accelerator architecture enable 32-bit code execution at maximum clock rate.
High integration and low power consumption. wide range of serial communications interfaces and on-chip SRAM options. Alternative 16-bit Thumb-mode reduces code by more than 30 % with minimal performance penalty. 32 bit timers, PWM channels and up to 47 GPIO lines. Ideally suited to industrial control and medical systems
Family Name = LPC21
Package Type = LQFP
Mounting Type = Surface Mount
Pin Count = 64
Device Core = ARM7TDMI-S
Data Bus Width = 16/32bit
Program Memory Size = 256 kB
Maximum Frequency = 60MHz
RAM Size = 16 kB
USB Channels = 0

Supplier's Site
 - 1038053 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of NXP microcontrollers based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, that combine the microcontroller with 32 kB, 64 kB, 128 kB, 256 kB and 512 kB of embedded high-speed flash memory. A 128-bit wide memory interface and a unique accelerator architecture enable 32-bit code execution at maximum clock rate. High integration and low power consumption. wide range of serial communications interfaces and on-chip SRAM options. Alternative 16-bit Thumb-mode reduces code by more than 30 % with minimal performance penalty. 32 bit timers, PWM channels and up to 47 GPIO lines. Ideally suited to industrial control and medical systems Family Name = LPC21 Package Type = LQFP Mounting Type = Surface Mount Pin Count = 64 Device Core = ARM7TDMI-S Data Bus Width = 16/32bit Program Memory Size = 256 kB Maximum Frequency = 60MHz RAM Size = 16 kB USB Channels = 0

A range of NXP microcontrollers based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, that combine the microcontroller with 32 kB, 64 kB, 128 kB, 256 kB and 512 kB of embedded high-speed flash memory. A 128-bit wide memory interface and a unique accelerator architecture enable 32-bit code execution at maximum clock rate.
High integration and low power consumption. wide range of serial communications interfaces and on-chip SRAM options. Alternative 16-bit Thumb-mode reduces code by more than 30 % with minimal performance penalty. 32 bit timers, PWM channels and up to 47 GPIO lines. Ideally suited to industrial control and medical systems
Family Name = LPC21
Package Type = LQFP
Mounting Type = Surface Mount
Pin Count = 64
Device Core = ARM7TDMI-S
Data Bus Width = 16/32bit
Program Memory Size = 256 kB
Maximum Frequency = 60MHz
RAM Size = 16 kB
USB Channels = 0

Supplier's Site
 - 7257755P - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of NXP microcontrollers based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, that combine the microcontroller with 32 kB, 64 kB, 128 kB, 256 kB and 512 kB of embedded high-speed flash memory. A 128-bit wide memory interface and a unique accelerator architecture enable 32-bit code execution at maximum clock rate. High integration and low power consumption. wide range of serial communications interfaces and on-chip SRAM options. Alternative 16-bit Thumb-mode reduces code by more than 30 % with minimal performance penalty. 32 bit timers, PWM channels and up to 47 GPIO lines. Ideally suited to industrial control and medical systems Family Name = LPC21 Package Type = LQFP Mounting Type = Surface Mount Pin Count = 64 Device Core = ARM7TDMI-S Data Bus Width = 16/32bit Program Memory Size = 256 kB Maximum Frequency = 60MHz RAM Size = 16 kB USB Channels = 0 Delivery on production packaging - Punnet. This product is non-returnable.

A range of NXP microcontrollers based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, that combine the microcontroller with 32 kB, 64 kB, 128 kB, 256 kB and 512 kB of embedded high-speed flash memory. A 128-bit wide memory interface and a unique accelerator architecture enable 32-bit code execution at maximum clock rate.
High integration and low power consumption. wide range of serial communications interfaces and on-chip SRAM options. Alternative 16-bit Thumb-mode reduces code by more than 30 % with minimal performance penalty. 32 bit timers, PWM channels and up to 47 GPIO lines. Ideally suited to industrial control and medical systems
Family Name = LPC21
Package Type = LQFP
Mounting Type = Surface Mount
Pin Count = 64
Device Core = ARM7TDMI-S
Data Bus Width = 16/32bit
Program Memory Size = 256 kB
Maximum Frequency = 60MHz
RAM Size = 16 kB
USB Channels = 0
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC2129FBD64/01,15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC2129FBD64/01,15
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC2129FBD64/01,15
IC MCU 16/32B 256KB FLASH 64LQFP

IC MCU 16/32B 256KB FLASH 64LQFP

Supplier's Site
Microcontrollers - 568-4315-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-4315-ND
Microcontrollers 568-4315-ND
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Supplier's Site Datasheet
 - LPC2129FBD64/01,15 - Rochester Electronics
Newburyport, MA, United States
LPC2129 - Arm7, 32-Bit RISC Microcontroller

LPC2129 - Arm7, 32-Bit RISC Microcontroller

Supplier's Site Datasheet
Microcontrollers - LPC2129FBD64/01,15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC2129FBD64/01,15
Microcontrollers LPC2129FBD64/01,15
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp - 70R5619 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp
70R5619
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp 70R5619
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-64; Product Range:LPC Family LPC2000 Series Microcontrollers; Architecture:ARM7TDM I; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:256KB; RAM Memory Size:16KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-64; Product Range:LPC Family LPC2000 Series Microcontrollers; Architecture:ARM7TDMI; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:256KB; RAM Memory Size:16KB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited DigiKey Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 118610-LPC2129FBD64/01,15 7257755 LPC2129FBD64/01,15 568-4315-ND LPC2129FBD64/01,15 LPC2129FBD64/01,15 70R5619
Product Name Embedded - Embedded - Microcontrollers - LPC2129FBD64/01,15 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit; 16/32-Bit 32 Bit
Life Cycle Stage Active Declining; Not For New Designs Active Declining; Not For New Designs
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4745AZI-S413 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
5 suppliers
 - 9170701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit
Clock Speed 48 MHz
RAM 8 KB
View Details
 - AN87C51FC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester-Active
ROM Type EPROM
View Details