8-bit Microcontrollers - MCU 256B EE 10b ADC 22xSPI/I2C
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SOIC
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SOIC
IC MCU 8BIT 56KB FLASH 28SOIC
Win Source Part Number: 1264378-PIC16F18857-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F, Functional Safety (FuSa)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 56KB (32K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F18857
The PIC16F range of Microcontrollers from Microchip are 8-bit MCUs that incorporate Microchipâs PIC® architecture into a variety of pin and package options. PIC16F1885x/1887xx Microcontrollers are based on Microchipâs Enhanced Mid-Range core and are the first to include multiple new Low-Power features. IDLE and DOZE modes have been added along with Peripheral Module Disable, this allows peripherals to be removed from the power rail and clock tree for zero power leakage. Additionally these devices are Microchipâs first PIC MCUs to incorporate an Analogue-to-Digital Converter with computation (ADC2). Functions like accumulation, averaging and low-pass filter calculations are completed in the ADC hardware instead of the MCU software, freeing up the CPU to sleep or complete other tasks.
Family Name = PIC16LF
Package Type = SOIC
Mounting Type = Surface Mount
Pin Count = 28
Device Core = PIC
Data Bus Width = 8bit
Program Memory Size = 56 kB
Maximum Frequency = 32MHz
RAM Size = 4096 Byte
USB Channels = 0
Delivery on production packaging - Tube. This product is non-returnable.
The PIC16F range of Microcontrollers from Microchip are 8-bit MCUs that incorporate Microchipâs PIC® architecture into a variety of pin and package options. PIC16F1885x/1887xx Microcontrollers are based on Microchipâs Enhanced Mid-Range core and are the first to include multiple new Low-Power features. IDLE and DOZE modes have been added along with Peripheral Module Disable, this allows peripherals to be removed from the power rail and clock tree for zero power leakage. Additionally these devices are Microchipâs first PIC MCUs to incorporate an Analogue-to-Digital Converter with computation (ADC2). Functions like accumulation, averaging and low-pass filter calculations are completed in the ADC hardware instead of the MCU software, freeing up the CPU to sleep or complete other tasks.
Family Name = PIC16LF
Package Type = SOIC
Mounting Type = Surface Mount
Pin Count = 28
Device Core = PIC
Data Bus Width = 8bit
Program Memory Size = 56 kB
Maximum Frequency = 32MHz
RAM Size = 4096 Byte
USB Channels = 0
MCU 8-bit 56KB Prog 4KB RAM 5V SOIC-28 - Processors & Microcontrollers - Microcontrollers
IC MCU 8BIT 56KB FLASH 28SOIC
MCU, 8BIT, PIC16F, 32MHZ, SOIC-28; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; EmbeddedRoHS Compliant: Yes
VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | PIC16F18857-I/SO | PIC16F18857-I/SO | PIC16F18857-I/SO-ND | PIC16F18857-I/SO | 1264378-PIC16F18857-I/SO | 1115558P | PIC16F18857-I/SO | 10AC8511 |
Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Pic16F, 32Mhz, Soic-28; Product Range Microchip | |
Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
Life Cycle Stage | Active | Active | ||||||
Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
RAM | 4 KB | 4 KB | 4 KB | 56 KB | 4.1 KB | 4 KB | ||
I/O Ports | 25 | 25 | 25 |