Maxim Integrated 16-Bit Microcontroller with Infrared Module MAXQ613

Description
The MAXQ613 is a low-power, 16-bit MAXQ® microcontroller designed for low-power applications including universal remote controls, consumer electronics, and white goods. The device combines a powerful 16-bit RISC microcontroller and integrated peripherals including a universal synchronous/asynchro nous receiver-transmitter (USART) and an SPI master/slave communications port, along with an IR module with carrier frequency generation and flexible port I/O capable of multiplexed keypad control. The device includes 48KB of flash program memory and 1.5KB of data SRAM. Intellectual property (IP) protection is provided by a secure MMU that supports multiple application privilege levels and protects code against copying and reverse engineering. Privilege levels enable vendors to provide libraries and applications to execute on the device, while limiting access to only data and code allowed by their privilege level. For the ultimate in low-power battery-operated performance, the device includes an ultra-low-power stop mode (0.2µA typ). In this mode, the minimum amount of circuitry is powered. Wake-up sources include external interrupts, the power-fail interrupt, and a timer interrupt. The microcontroller runs from a wide 1.70V to 3.6V operating voltage. Designers must have the following documents to fully use all the features of this device. The data sheet contains pin descriptions, feature overviews, and electrical specifications. Errata sheets contain deviations from published specifications. The user's guides offer detailed information about device features and operation. MAXQ613 IC data sheet MAXQ613 revision-specific errata sheet (Click here for availability) MAXQ610 User's Guide

Suppliers

Company
Product
Description
Supplier Links
16-Bit Microcontroller with Infrared Module - MAXQ613 - Maxim Integrated
San Jose, CA, USA
16-Bit Microcontroller with Infrared Module
MAXQ613
16-Bit Microcontroller with Infrared Module MAXQ613
The MAXQ613 is a low-power, 16-bit MAXQ® microcontroller designed for low-power applications including universal remote controls, consumer electronics, and white goods. The device combines a powerful 16-bit RISC microcontroller and integrated peripherals including a universal synchronous/asynchro nous receiver-transmitter (USART) and an SPI master/slave communications port, along with an IR module with carrier frequency generation and flexible port I/O capable of multiplexed keypad control. The device includes 48KB of flash program memory and 1.5KB of data SRAM. Intellectual property (IP) protection is provided by a secure MMU that supports multiple application privilege levels and protects code against copying and reverse engineering. Privilege levels enable vendors to provide libraries and applications to execute on the device, while limiting access to only data and code allowed by their privilege level. For the ultimate in low-power battery-operated performance, the device includes an ultra-low-power stop mode (0.2µA typ). In this mode, the minimum amount of circuitry is powered. Wake-up sources include external interrupts, the power-fail interrupt, and a timer interrupt. The microcontroller runs from a wide 1.70V to 3.6V operating voltage. Designers must have the following documents to fully use all the features of this device. The data sheet contains pin descriptions, feature overviews, and electrical specifications. Errata sheets contain deviations from published specifications. The user's guides offer detailed information about device features and operation. MAXQ613 IC data sheet MAXQ613 revision-specific errata sheet (Click here for availability) MAXQ610 User's Guide

The MAXQ613 is a low-power, 16-bit MAXQ® microcontroller designed for low-power applications including universal remote controls, consumer electronics, and white goods. The device combines a powerful 16-bit RISC microcontroller and integrated peripherals including a universal synchronous/asynchronous receiver-transmitter (USART) and an SPI master/slave communications port, along with an IR module with carrier frequency generation and flexible port I/O capable of multiplexed keypad control.
The device includes 48KB of flash program memory and 1.5KB of data SRAM. Intellectual property (IP) protection is provided by a secure MMU that supports multiple application privilege levels and protects code against copying and reverse engineering. Privilege levels enable vendors to provide libraries and applications to execute on the device, while limiting access to only data and code allowed by their privilege level.
For the ultimate in low-power battery-operated performance, the device includes an ultra-low-power stop mode (0.2µA typ). In this mode, the minimum amount of circuitry is powered. Wake-up sources include external interrupts, the power-fail interrupt, and a timer interrupt. The microcontroller runs from a wide 1.70V to 3.6V operating voltage.
Designers must have the following documents to fully use all the features of this device. The data sheet contains pin descriptions, feature overviews, and electrical specifications. Errata sheets contain deviations from published specifications. The user's guides offer detailed information about device features and operation.

  • MAXQ613 IC data sheet
  • MAXQ613 revision-specific errata sheet (Click here for availability)
  • MAXQ610 User's Guide
Supplier's Site

Technical Specifications

  Maxim Integrated
Product Category Microcontrollers (MCU)
Product Number MAXQ613
Product Name 16-Bit Microcontroller with Infrared Module
Data Bus 16 Bit
Clock Speed 12 MHz
Features PWM
Bits 16 Bit
Supply Voltage 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 9170710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit
Clock Speed 48 MHz
RAM 8 KB
View Details
 - AM186ED-20VC\W - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester-Active
Package Type QFP; TQFP; Other; TQFP100
View Details
8-bit / 16-bit Microcontroller - CY8C3245LTI-139T - Infineon Technologies AG
Specs
Data Bus 8 Bit; 16 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
4 suppliers