Infineon Technologies AG 32-bit XMC™ Industrial Microcontroller Arm® Cortex®-M XMC1100-Q040F0064 AB

Description
32-bit Microcontrollers with ARM® Cortex®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor core. The XMC1100 series devices are designed for general purpose applications. Increasing complexity and demand for computing power of embedded control applications requires microcontrollers to have a significant CPU performance, integrated peripheral functionality and rapid development environment enabling short time-to market, without compromising cost efficiency. Summary of Features 64KB Flash, 16KB RAM Supply voltage range 1.8 - 5.5 V 4 x 16-bit timers 6 channel 12-bit ADC 2 channel USIC (configurable to SPI, UART, IIC, IIS) Pseudo Random Number Gererator Core frequency: 32[MHZ] Peripherals clock: 64[MHZ] Real Time Clock Watch Dog Timer PG-VQFN-40 Temperature range: -40 - 85°C Potential Applications General Purpose Smart Sensors & Actuators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit XMC™ Industrial Microcontroller Arm® Cortex®-M - XMC1100-Q040F0064 AB - Infineon Technologies AG
Neubiberg, Germany
32-bit XMC™ Industrial Microcontroller Arm® Cortex®-M
XMC1100-Q040F0064 AB
32-bit XMC™ Industrial Microcontroller Arm® Cortex®-M XMC1100-Q040F0064 AB
32-bit Microcontrollers with ARM® Cortex®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor core. The XMC1100 series devices are designed for general purpose applications. Increasing complexity and demand for computing power of embedded control applications requires microcontrollers to have a significant CPU performance, integrated peripheral functionality and rapid development environment enabling short time-to market, without compromising cost efficiency. Summary of Features 64KB Flash, 16KB RAM Supply voltage range 1.8 - 5.5 V 4 x 16-bit timers 6 channel 12-bit ADC 2 channel USIC (configurable to SPI, UART, IIC, IIS) Pseudo Random Number Gererator Core frequency: 32[MHZ] Peripherals clock: 64[MHZ] Real Time Clock Watch Dog Timer PG-VQFN-40 Temperature range: -40 - 85°C Potential Applications General Purpose Smart Sensors & Actuators

32-bit Microcontrollers with ARM® Cortex®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor core. The XMC1100 series devices are designed for general purpose applications. Increasing complexity and demand for computing power of embedded control applications requires microcontrollers to have a significant CPU performance, integrated peripheral functionality and rapid development environment enabling short time-to market, without compromising cost efficiency.


Summary of Features

  • 64KB Flash, 16KB RAM
  • Supply voltage range 1.8 - 5.5 V
  • 4 x 16-bit timers
  • 6 channel 12-bit ADC
  • 2 channel USIC (configurable to SPI, UART, IIC, IIS)
  • Pseudo Random Number Gererator
  • Core frequency: 32[MHZ]
  • Peripherals clock: 64[MHZ]
  • Real Time Clock
  • Watch Dog Timer
  • PG-VQFN-40
  • Temperature range: -40 - 85°C

Potential Applications

  • General Purpose
  • Smart Sensors & Actuators
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number XMC1100-Q040F0064 AB
Product Name 32-bit XMC™ Industrial Microcontroller Arm® Cortex®-M
Data Bus 16 Bit; 32 Bit
Life Cycle Stage active and preferred
Clock Speed 32 MHz
Features Watchdog Timer; DMA
Number 1
Unlock Full Specs
to access all available technical data

Similar Products

Legacy Legacy 8-bit / 16-bit PSoC™ 3 - CY8C32xxx - CY8C3244PVI-133 - CY8C3244PVI-133 - Infineon Technologies AG
Specs
Data Bus 8 Bit; 16 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
4 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4128FNI-BL563T - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4126AZA-M443 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
3 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4125LQI-483 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
4 suppliers