32-bit Microcontrollers with ARM® Cortex®-M0 with focus on low-cost embedded control applications. The XMC1400 series devices are optimized for motor control, power conversion and LED Lighting applications and Human-Machine Interface (HMI). Increasing complexity and demand for computing power of embedded control applications requires microcontrollers to have a significant CPU performance, integrated peripheral functionality and rapid development environment enabling short time-to market, without compromising cost efficiency. The performance of XMC1400 will be increased with 70% over existing XMC1000 due to the 48 [MHz] of the core frequency and the 2 Can nodes interfaces.
Summary of Features
128.0KB Flash, 16KB RAM
Supply voltage range: 1.8 - 5.5 V
Core frequency: 48[MHZ]
Peripherals clock: 96 [MHZ]
MATH co-processor for CORDIC & HW Divide
16 x 16-bit special purpose timers, dead time generation
2 x Hall Sensor & Encoder I/F
LED brightness & color control module (BCCU)
12 channel 12-bit ADC, 2 x parallel sampling
4 channel USIC (configurable to SPI, UART, IIC, IIS)
8x 96MHz 16-bit special purpose timers, dead time generation
4 x Comparators
Temperature Sensor
Pseudo Random Number Generator
Real Time Clock
Watch Dog Timer
PG-LQFP-64
Temperature range: -40 to 105°C
70%+ performance over existing XMC1000
Potential Applications
Industrial I/O:
Sense, control, drive, communicate - these tasks are versatile and complex on the field level. But there is a perfect I/O module for every dedicated task. The XMC1400 series with up to 200 kB of flash, 2 CAN nodes, 4 serial channels, 3 x 64 LED matrix control and 9-channel LED brightness and color control is unrivaled when it comes to communication and human-machine interface tasks. XMC1400 is in no way lacking in terms of actuator & sensor control IP as it comes with a 12-bit ADC including 2 sample & holds, 4 comparators and 16 PWM channels.
Motor Control:
In general XMC1000 microcontrollers can be found controlling, flying or moving around on board many different types of drones and eBikes around the world.
Some functionalities that makes XMC1000 family suited to motor control application:
Easy 3-phase inverter implementation with a single CCU8 PWM unit, offering shadow register transfer, external input for fault control, binary and floating pre-scaler, 16-bit to 64-bit width
POSIF interface to directly connect hall sensors and incremental encoder.
12-bit ADC with on-chip adjustable gain of x1, x3, x6 or x12
Smart Lighting:
XMC™ microcontrollers help bring this new dimension into traditional LED lighting systems. With their Brightness and Color Control Unit (BCCU), XMC1200/1300/1400 series products offer an industry-unique module for automatically controlling the dimming level and color of multi-channel LED lamps.
Some Key features of the XMC1000 family for smart lighting applications:
Tightly interconnected peripherals supporting various digital power conversion techniques
Automatic exponential dimming and linear intensity changes make brightness or color changes appear smooth and natural to the human eye
Designers who used this product also designed with
IPD80R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IR2101S | Gate Driver ICs
IR2112S | Gate Driver ICs
XMC4400-F100K512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
XDPL8221 | AC-DC LED Driver IC
XMC4500-F100K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
IRF7769L1 | N-Channel Power MOSFET
XMC4700-F100K2048 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
IRS10752L | Gate Driver ICs
XMC4200-F64K256 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
2EDL23N06PJ | Gate Driver ICs
XMC4800-F100K2048 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
IPA80R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSB056N10NN3 G | N-Channel Power MOSFET
BSC030N04NS G | N-Channel Power MOSFET
BSC340N08NS3 G | N-Channel Power MOSFET
BSC360N15NS3 G | N-Channel Power MOSFET
IPA60R400CE | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPB65R065C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPD80R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IR2101S | Gate Driver ICs
IR2112S | Gate Driver ICs
XMC4400-F100K512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
XDPL8221 | AC-DC LED Driver IC
XMC4500-F100K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
IRF7769L1 | N-Channel Power MOSFET
1 2 3 4 5
32-bit Microcontrollers with ARM® Cortex®-M0 with focus on low-cost embedded control applications. The XMC1400 series devices are optimized for motor control, power conversion and LED Lighting applications and Human-Machine Interface (HMI). Increasing complexity and demand for computing power of embedded control applications requires microcontrollers to have a significant CPU performance, integrated peripheral functionality and rapid development environment enabling short time-to market, without compromising cost efficiency. The performance of XMC1400 will be increased with 70% over existing XMC1000 due to the 48 [MHz] of the core frequency and the 2 Can nodes interfaces.
Summary of Features
- 128.0KB Flash, 16KB RAM
- Supply voltage range: 1.8 - 5.5 V
- Core frequency: 48[MHZ]
- Peripherals clock: 96 [MHZ]
- MATH co-processor for CORDIC & HW Divide
- 16 x 16-bit special purpose timers, dead time generation
- 2 x Hall Sensor & Encoder I/F
- LED brightness & color control module (BCCU)
- 12 channel 12-bit ADC, 2 x parallel sampling
- 4 channel USIC (configurable to SPI, UART, IIC, IIS)
- 8x 96MHz 16-bit special purpose timers, dead time generation
- 4 x Comparators
- Temperature Sensor
- Pseudo Random Number Generator
- Real Time Clock
- Watch Dog Timer
- PG-LQFP-64
- Temperature range: -40 to 105°C
- 70%+ performance over existing XMC1000
Potential Applications
Industrial I/O:
Sense, control, drive, communicate - these tasks are versatile and complex on the field level. But there is a perfect I/O module for every dedicated task. The XMC1400 series with up to 200 kB of flash, 2 CAN nodes, 4 serial channels, 3 x 64 LED matrix control and 9-channel LED brightness and color control is unrivaled when it comes to communication and human-machine interface tasks. XMC1400 is in no way lacking in terms of actuator & sensor control IP as it comes with a 12-bit ADC including 2 sample & holds, 4 comparators and 16 PWM channels.
Motor Control:
In general XMC1000 microcontrollers can be found controlling, flying or moving around on board many different types of drones and eBikes around the world.
Some functionalities that makes XMC1000 family suited to motor control application:
- Easy 3-phase inverter implementation with a single CCU8 PWM unit, offering shadow register transfer, external input for fault control, binary and floating pre-scaler, 16-bit to 64-bit width
- POSIF interface to directly connect hall sensors and incremental encoder.
- 12-bit ADC with on-chip adjustable gain of x1, x3, x6 or x12
Smart Lighting:
XMC™ microcontrollers help bring this new dimension into traditional LED lighting systems. With their Brightness and Color Control Unit (BCCU), XMC1200/1300/1400 series products offer an industry-unique module for automatically controlling the dimming level and color of multi-channel LED lamps.
Some Key features of the XMC1000 family for smart lighting applications:
- Tightly interconnected peripherals supporting various digital power conversion techniques
- Automatic exponential dimming and linear intensity changes make brightness or color changes appear smooth and natural to the human eye
Designers who used this product also designed with
- IPD80R450P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPD80R900P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IR2101S |
Gate Driver ICs
- IR2112S |
Gate Driver ICs
- XMC4400-F100K512 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- XDPL8221 |
AC-DC LED Driver IC
- XMC4500-F100K1024 AC |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- IRF7769L1 |
N-Channel Power MOSFET
- XMC4700-F100K2048 AA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- IRS10752L |
Gate Driver ICs
- XMC4200-F64K256 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- 2EDL23N06PJ |
Gate Driver ICs
- XMC4800-F100K2048 AA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- IPA80R450P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSB056N10NN3 G |
N-Channel Power MOSFET
- BSC030N04NS G |
N-Channel Power MOSFET
- BSC340N08NS3 G |
N-Channel Power MOSFET
- BSC360N15NS3 G |
N-Channel Power MOSFET
- IPA60R400CE |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPB65R065C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPD80R450P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPD80R900P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IR2101S |
Gate Driver ICs
- IR2112S |
Gate Driver ICs
- XMC4400-F100K512 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- XDPL8221 |
AC-DC LED Driver IC
- XMC4500-F100K1024 AC |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- IRF7769L1 |
N-Channel Power MOSFET
1
2
3
4
5