IC MCU 8BIT 32KB FLASH 80TQFP
8-bit Microcontrollers - MCU 32KB 2048 RAM 68I/O
IC MCU 8BIT 32KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)
Microchip,IC,MCU,PIC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 038386-PIC18F8520-I/
Packaging: Tray
Core Processor: PIC
Number of I/O: 68
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x10b
Family Name: PIC18F8520
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): PIC18F8520T-I/PT; PIC18F8520T-E/PT; PIC18F8520T-E/PTG; PIC18F8520-E/PTG;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl
Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | PIC18F8520-I/PT | PIC18F8520-I/PT | PIC18F8520-I/PT | PIC18F8520-I/PT | 8210564 | PIC18F8520-I/PT-ND | 038386-PIC18F8520-I/PT | 70045718 |
Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F8520-I/PT | 80 PIN, 32 KB FLASH, 2048 RAM, 68 I/O | |
Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | |
Life Cycle Stage | Active | Active | Active | |||||
Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
RAM | 2 KB | 2 KB | 2.05 KB | 2 KB | 32 KB | |||
ROM Type | Flash; FLASH | Flash | Flash; FLASH | EEPROM; Flash |