Senscient Inc. Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| Senscient ELDS™ is a new open path gas detection (OPGD) system from Senscient Inc, based on innovative Enhanced Laser Diode Spectroscopy™ (ELDS) detection technology. Senscient ELDS™ OPGD systems provide many... | |
| High grade aluminum construction suitable for installation in land based indoor/outdoor Hazardous Area facilities. Reliable, open path detection of methane at levels low enough to provide early warning for leakage... | |
| Reliable, open path detection of ammonia at levels low enough to provide early warning for leakage of this highly toxic gas. Detection Limits for ammonia leak detection are orders of... | |
| Reliable, open path detection of both methane and hydrogen sulfide in a single unit. Faster response than any other hydrogen sulfide detection technology. No need to replace or re-calibrate sensors. | |
| Reliable, open path detection of Butane at levels low enough to provide early warning for leakage of this highly flammable gas. Detection Limits for Butane leak detection are orders of... | |
| Reliable, open path detection of carbon dioxide at levels low enough to provide early warning for leakage of this highly toxic gas. Detection Limits for carbon dioxide leak detection are... | |
| Reliable, open path detection of ethylene at levels low enough to provide early warning for leakage of this highly flammable gas. Detection Limits for ethylene leak detection are orders of... | |
| Reliable, open path detection of hydrogen chloride at levels low enough to provide early warning for leakage of this highly toxic gas. Detection Limits for hydrogen chloride leak detection are... | |
| Reliable, open path detection of hydrogen fluoride at levels low enough to provide early warning for leakage of this toxic gas. Detection Limits for hydrogen fluoride leak detection are orders... | |
| Reliable, open path detection of hydrogen sulfide at levels low enough to protect personnel from the toxic hazard. Faster response than any other hydrogen sulfide detection technology. No need to... | |
| Reliable, open path detection of methane at levels low enough to provide early warning for leakage of this highly flammable gas. Detection Limits for methane leak detection are orders of... | |
| Reliable, open path detection of propane at levels low enough to provide early warning for leakage of this highly flammable gas. Detection Limits for propane leak detection are orders of... | |
| Reliable, rapid detectionof methane concentrations in pre-combustion ventilation systems at 0.5 to 5.0 meters. 100% continuous measurement of normal gas levels present in the combustion stream and rapid, accurate detection... |