Owlstone Inc. Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| FAIMS is a high speed, gas phase ion separation technique. When interfaced to a Mass Spectrometer, the FAIMS chip provides an additional separation stage, making it suitable for a applications... | |
| Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds. | |
| NEXSENSE C is a man portable chemical detection and identification system that enables rapid and robust on-scene analysis of chemical agents from airborne samples. Utilising Owlstone's cutting edge Field Asymmetric... | |
| PID+ is a minaturised chemical sensor that builds upon and extends the capability of Photo Ionization Detectors (PID) commonly used in industrial, military and homeland security applications. |