Honeywell Analytics, Inc. Datasheets for Gas Sensors

Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more

Product Name Notes
Take advantage of HART communication added to the proven performance of the market-leading hydrocarbon point infrared gas detector With over 40 years experience in the design, manufacture, installation and maintenance...
2-Channel Gas Detection System with Configurable Control, Flexible Application And User-Friendly Operation The HA20 digital gas controller provides simultaneous display and alarm functions for two sensor transmitters, along with user-friendly...
4-Channel Gas Detection System with Configurable Control, Flexible Application And User-Friendly Operation The HA40 digital gas controller provides simultaneous display and alarm functions for four sensor transmitters, along with user-friendly...
A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only.
Acts as the nerve center of a modular gas detection network by providing continuous monitoring of up to 96 sensors The Manning AirAlertTM 96d multichannel gas monitoring system is designed...
ATEX certified flammable, toxic and Oxygen gas detectors offering a low cost solution to hazardous area monitoring. The Sensepoint range of flammable, toxic and Oxygen gas detectors offer users a...
Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them...
Remotely monitor toxic gases in Class 1, Div 2 areas while reducing the maintenance, training and overall cost of gas monitoring. Sensepoint XCD RTD from Honeywell Analytics makes it easy...
Sensepoint XCD RFD is your most flexible, practical choice for remote flammable gas monitoring in Class I Division 1 areas. XCD RFD adds safety, productivity and cost efficiency to an...
The GM-JR is an innovative stand-alone or "signal feed-through" readout/alarm unit that can be configured in a variety of ways to solve many refrigeration-gas concentration and alarm needs at an...
The Honeywell Analytics HA71 16 Channel Digital Gas Controller provides simultaneous display and alarm functions for up to 16 input variables. The HA71 can expand with up to ten additional...
The Sensepoint XCD transmitter provides comprehensive monitoring of combustible, toxic and Oxygen gas hazards in potentially explosive atmospheres, indoors and outdoors—and is marked by installation ease and flexibility, user-friendly operation...
Toxic, 2 wire loop powered 4-20mA gas transmitter with integral gas concentration display. The Series 3000 MkII provides comprehensive monitoring of toxic and Oxygen gas hazards in potentially explosive atmospheres,...
UL certified, explosion-proof flammable gas detectors with high temperature version certified to 150°C. The Model 705 high temperature sensor has been specifically designed for the detection of combustible gases in...
World renowned infrared open path flammable gas detector offering unrivalled performance and sensitivity. The Searchline Excel is the World’s best selling infrared open path gas detector with over 6,000 units...