FIS Inc. Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| SB Series - Carbon Dioxide Indoor Air Quality Sensor | |
| SB Series - Diesel Exhaust Gas Sensor | |
| SB Series - Gas and Carbon Dioxide Indoor Air Quality Sensor | |
| SB Series - Gasoline Exhaust Gas Sensor | |
| SB Series - Hydrogen Fuel Cell Sensor | |
| SB Series - Portable Alcohol Sensor | |
| SB Series - Portable Breath Sensor | |
| SP Series - Gas and Carbon Dioxide Indoor Air Quality Sensor | |
| SP Series - Nitrogen Oxides Environmental Monitoring Sensor | |
| SP Series - Ozone Enviromental Monitoring Sensor | |
| The SB-11A is a tin dioxide semiconductor gas sensor which has an excellent performance in methane, propane, butane and other hydrocarbons detection with significant low power consumption concept (120 mW). | |
| The SB-12A is a tin dioxide semiconductor gas sensor which has an excellent performance in methane detection with significant low power consumption concept (120 mW). High sensitivity, low sensitivity to... | |
| The SB-15 is a tin dioxide semiconductor gas sensor which has an excellent performance in propane/butane detection. The features are: high sensitivity, low sensitivity to noise gases, quick response speed,... | |
| The SB-19 is a tin dioxide semiconductor gas sensor which has an excellent sensitivity and selectivity to hydrogen. Significant low power consumption design (120mW) is advantageous for portable gas detection... | |
| The SB-30 is a tin dioxide semiconductor gas sensor which has a high sensitivity to alcohol with quick response speed. This model is suitable for alcohol detection such as portable... | |
| The SB-41 is a tin dioxide semiconductor gas sensor which has a high sensitivity to HCFCs such as Freon R-22. This model is suitable for refrigerant gas leak detection. A... | |
| The SB-42A is a tin dioxide semiconductor gas sensor which has a high sensitivity to HFCs (e.g. Freon: R-134a) with improved cross sensitivity to other gases. This model is suitable... | |
| The SB-500-12 is a tin dioxide semiconductor gas sensor which has an excellent performance in CO detection. Using a mini-bead type sensing element with a periodic temperature change operation method,... | |
| The SB-95-12 is a tin dioxide semiconductor gas sensor which has an excellent performance in detecting both CO and methane selectively with single sensor element. This unique feature was realized... | |
| The SB-AQ1 is a tin dioxide semiconductor gas sensor which has a very high sensitivity to VOCs, solvents and many other gases. This model is suitable for air quality monitoring... | |
| The SP-11 is a tin di-oxide semiconductor gas sensor which has a high sensitivity to methane, propane, butane and other hydrocarbons with reduced sensitivity to alcohol. The SP-11 is suitable... | |
| The SP-12A is a tin di-oxide semiconductor gas sensor which has a good sensitivity and excellent selectivity to methane. The SP-12A has also a significant feature in good stability after... | |
| The SP-15A is a tin dioxide semiconductor gas sensor which has a high sensitivity and excellent selectivity in propane/butane detection. The SP-15A has also a significant feature in good stability... | |
| The SP-19 is a tin di-oxide semiconductor gas sensor which has a high sensitivity and selectivity to hydrogen. Using this model, detection of hydrogen is possible from low concentration ranges. | |
| The SP-31 is a tin di-oxide semiconductor gas sensor which has a high sensitivity to solvents such as alcohol, toluene. | |
| The SP-41 is a tin di-oxide semiconductor gas sensor which has a high sensitivity to HCFCs (e.g. Freon: R-22) with reduced sensitivity to other gases such as alcohol. | |
| The SP-42A is a tin dioxide semiconductor gas sensor which has a high sensitivity to HFCs (e.g. Freon: R-134a) with improved cross sensitivity to other gases. This model is suitable... | |
| The SP-53A is a tin dioxide semiconductor gas sensor which has a good sensitivity to high concentration ranges of ammonia with improved response speed compared with conventional models. | |
| The SP-53B is a tin dioxide semiconductor gas sensor which has a good sensitivity to low concentration ranges of ammonia with improved response speed compared with conventional models. | |
| The SP3-AQ2 series is a tin dioxide semiconductor gas sensor which has an excellent sensitivity to various air pollution sources (e.g. VOCs) with quick response speed. This sensor uses a... | |
| The SP3S-AQ2 series is a tin dioxide semi conductor gas sensor which has a high sensitivity to various air pollution sources (e.g. VOCs) with quick response speed. This series uses... |