Smallest, high sensitivity and ultra-low power multi-gas sensor with ASIC. Containing pre-installed software and specific algorithms is designed for detecting multi-gas and ambient temperature compensation.
Small SMP packaging (3 x 3 x 1mm) with ROIC Self-Temperature compensation Long-term stability High sensitivity Fast response time Reasonable price Low power consumption
Electro Optical Components, Inc. | |
---|---|
Product Category | Gas Sensors |
Product Name | Metallic Oxide Semiconductor Type MEMS Gas Sensor |
Sensor Technology | Semiconductor |
Measurement Type | Trace; Leakage |
Gas Types | Toxic; Combustible; CO; (1-1000ppm); Hydrocarbons; (Methane 1-1000ppm); Methane (CH4) / Natural Gas; (1-1000ppm); (Ethanol 1-1000ppm; Toluene 1-1000ppm) |
Features | Temperature |