Delphian Corporation Datasheets for Gas Sensors

Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more

Product Name Notes
Combustible CommonSensor, catalytic 6v user specified length, aluminum
Combustible CommonSensor, catalytic 6v user specified length, SS
Combustible CommonSensor, catalytic BASEEFA approved, aluminum
Combustible CommonSensor, catalytic height temp w/12" leads
Combustible CommonSensor, catalytic high temp w/ standard leads
Combustible CommonSensor, catalytic poison resistant
Combustible disposable, catalytic high temp ported w/12" leads
Combustible disposable, catalytic high temp w/ standard leads
Combustible disposable, catalytic high temp w/12" leads
Combustible, catalytic, aluminum
Combustible, catalytic, ported aluminum
Delphian makes two types of sensors for combustible hydrocarbon detection: the model 201G, catalytic combustion type sensor, and the model 201B thermal conductivity type sensor. All sensors are temsted for...
Hydrogen CommonSensor, catalytic 6v user specified length, aluminum
Hydrogen CommonSensor, catalytic 6v user specified length, stainless steel
Hydrogen Sulfide, solid state aluminum
Hydrogen, catalytic, aluminum
Hydrogen, catalytic, ported aluminum
The CommonSensor allows the user control over the cost of sensor use. By having the ability to replace sensor elements and flame arrestors, instead of the whole sensor, the user...